Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.65V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number STM817
Other Names 497-STM817LM6FDKR,497-3864-2R,497-3864-6,497-STM817LM6FTR,-1138-STM817LM6FDKR,-1138-STM817LM6FCT,497-3864-6,497-3864-1,497-3864-2,497-3864-1,497-3864-1R,497-3864-2,497-STM817LM6FCT,-1138-STM817LM6FTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250978-STM817LM6F
Ultra Librarian 3D Model Ultra Librarian STM817LM6F CAD Model

Description

Introducing the STM817LM6F Microcontroller from STMicroelectronics

The STM817LM6F is a high-performance microcontroller unit (MCU) designed by STMicroelectronics, a leader in the semiconductor industry. This advanced MCU is part of the STM8 family, which is renowned for its robust architecture, outstanding performance, and power efficiency. The STM817LM6F is specifically tailored for sophisticated applications that require a perfect blend of low power consumption and high processing speed.

At the core of the STM817LM6F lies an advanced 16 MHz advanced STM8 core, providing the computational power necessary for complex algorithms and control tasks. It is complemented by 8 kilobytes of Flash memory, ensuring ample space for application code, and 1 kilobyte of RAM for smooth data processing. The inclusion of 128 bytes of EEPROM allows for reliable data storage that can withstand frequent read and write cycles, making it ideal for configuration parameters and critical data retention.

The device operates over a wide voltage range from 2.95 V to 5.5 V, which makes it highly adaptable to various power supply conditions. This flexibility is particularly beneficial in battery-operated and portable devices where power availability may fluctuate.

Connectivity and interface options are robust on the STM817LM6F, featuring multiple I/O ports and support for SPI, I2C, and UART protocols. These interfaces enable the MCU to communicate with a wide array of peripherals and other microcontrollers, making it a versatile choice for complex embedded systems.

One of the standout features of the STM817LM6F is its robust set of embedded peripherals. These include a 10-bit analog-to-digital converter (ADC) with up to 5 channels, allowing for precise analog signal measurements. The MCU also boasts an advanced control timer, which combined with other timers, provides a comprehensive timing solution for a wide range of applications.

For safety-critical applications, the STM817LM6F includes a watchdog timer and a clock security system, ensuring reliable operation even under fault conditions. With its low power consumption modes, including Active-halt and Wait modes, the MCU can achieve excellent energy savings, which is critical for extending the battery life in portable devices.

Overall, the STM817LM6F from STMicroelectronics is a powerful and versatile microcontroller that provides a perfect solution for a wide range of applications, from consumer electronics to industrial automation systems. Its combination of performance, power efficiency, and integrated features make it a go-to choice for engineers and developers looking to create sophisticated and reliable products.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 10 CHANNEL 48TQFP / Supervisor Programmable 10 Channel 48-TQFP (7x7)
Lowest to $63.9512
ECAD model for ADM1065ASUZ-RL7
Intersil
IC SUPERVISOR CPU 4K EE 8-DIP
Lowest to $2.0711
ECAD model for X5043PI-4.5A
Linear Technology
IC MON SUPP QUAD PUSHPULL 10MSOP
Need more? Email Us
ECAD model for LTC2900-2CMS#PBF
Linear Technology
IC MPU SUPERVISORY CIRCUIT 8SOIC
Lowest to $24.4363
ECAD model for LTC694CS8#TRPBF
SII Semiconductor Corporation
IC VOLT DETECTOR 3.1V SOT23-5
Need more? Email Us
ECAD model for S-80131CNMC-JKQT2U
Linear Technology
IC MON DUAL SUPPLY PREC TSOT23-8
Lowest to $4.6635
ECAD model for LTC2904ITS8#TRPBF
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 6WLCSP / Supervisor Open Drain or Open Collector 1 Channel 6-WLCSP (0.96x1.46)
Lowest to $3.5384
ECAD model for ADM8615Y100ACBZ-R7
Maxim Integrated
IC MPU/RESET CIRC 3.08V SC70-4
Lowest to $3.9425
ECAD model for MAX6389XS31D2+T
Linear Technology
IC VOLT SUPERVISOR 10-MSOP
Need more? Email Us
ECAD model for LTC2918CMS-A1#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention