EN
  • EN
  • DE

VND920P

Part No VND920P
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description DOUBLE CHANNEL HIGH SIDE SOLID STATE RELAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1279627-VND920P
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND920P CAD Model

Description

Introducing the VND920P: Advanced Power Switch from STMicroelectronics

The VND920P is a robust power switch designed by STMicroelectronics, a leader in semiconductor solutions. This device is specifically engineered to handle high current loads efficiently, making it an ideal choice for automotive and industrial applications. The VND920P is part of ST's VIPower family, which is renowned for its reliability and performance in harsh environments.

Key Features of VND920P

  • High Current Handling: With the ability to manage significant current loads, the VND920P is perfect for driving high-power devices.
  • Thermal Protection: The device includes built-in thermal shutdown to safeguard against overheating, ensuring reliable operation under varying conditions.
  • Load Dump Protection: Designed to withstand the rigors of automotive power systems, the VND920P features load dump voltage surge protection, making it resilient against transients.
  • Diagnostic Functions: Advanced diagnostic capabilities allow for real-time monitoring of the switch status, which is crucial for system checks and maintenance.

Applications

The versatility of the VND920P makes it suitable for a wide range of applications, particularly where high current handling and robustness are required. Common uses include:

  • Automotive systems such as power window controls, door locks, and seat adjusters
  • Industrial automation systems, including robotic actuators and solenoid drivers
  • DC motor control circuits for a variety of consumer electronics

Technical Specifications

The VND920P boasts impressive technical specifications that cater to demanding applications:

  • Operating Voltage Range: 5.5 V to 36 V
  • Maximum Current: Up to several amperes, depending on the thermal conditions
  • Protection: Overvoltage, under voltage, overload, and short circuit protection
  • Package: Available in a robust package that is designed for optimal heat dissipation

With its combination of high current handling, protection features, and diagnostic capabilities, the VND920P from STMicroelectronics is a trustworthy and efficient solution for power switching needs in demanding environments. Integrating this power switch into your design will ensure a high level of performance and reliability for your electronic applications.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
IXYS
Lowest to $7.8205
Spansion
Need more? Email Us
Silergy Corp
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5800 $59.2200
22+ $5.3996 $118.7912
34+ $5.2310 $177.8540
46+ $5.0624 $232.8704
60+ $4.8937 $293.6220
79+ $4.3867 $346.5493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess