Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.0045V/μs
Gain Bandwidth Product 10kHz
Current - Input Bias 1pA
Voltage - Input Offset 10mV
Supply Current 1.2μA
Current - Output / Channel 5mA
Supply Voltage , Single/Dual (±) 2.5V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TS942
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274571-TS942IPT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS942IPT CAD Model

Description

STMicroelectronics Product TS942IPT Overview

The TS942IPT is a high-performance, low-power, rail-to-rail input/output operational amplifier from STMicroelectronics, designed to offer an optimal balance of power efficiency and accuracy for a wide range of applications. This precision op-amp is suitable for battery-powered devices and large-scale industrial equipment alike, thanks to its versatile features and robust design.

Key Features

  • Low Power Consumption: With its low power draw, the TS942IPT is ideal for battery-operated devices, ensuring extended usage and efficiency.
  • Rail-to-Rail Input/Output: The ability to operate with input and output signals very close to the power supply rails makes it highly versatile in single-supply operations.
  • Wide Supply Voltage Range: The device can be powered by a supply voltage ranging from 2.7V to 12V, accommodating various circuit designs and requirements.
  • High Output Current: Capable of delivering a significant output current, the TS942IPT can drive heavier loads when necessary.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable with capacitive loads, which is crucial for maintaining signal integrity in complex circuits.
  • Low Input Offset Voltage: The low input offset voltage ensures high accuracy in signal amplification, making it suitable for precision applications.

Applications

The versatility of the TS942IPT allows it to be used in a multitude of applications, including:

  • Portable and battery-powered devices
  • Audio and video signal processing
  • Sensors and instrumentation
  • Analog filters
  • Automotive control systems
  • Medical equipment

Package and Quality

The TS942IPT is available in a TSSOP-14 package, which is compact and suitable for space-constrained applications. STMicroelectronics ensures high quality and reliability for the TS942IPT, which is reflected in its adherence to industry standards and rigorous testing protocols.

Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the TS942IPT by STMicroelectronics provides the performance and reliability you need to deliver a high-quality end product.

You May Also Be Interested in

Texas Instruments
Dual Wideband, Current-Feedback OPERATIONAL AMPLIFIER With Disable
Lowest to $10.4696
ECAD model for OPA2691I-14D
STMicroelectronics
WIDE BANDWIDTH AND MOS INPUTS SINGLE OPERATIONAL AMPLIFIER
Need more? Email Us
ECAD model for TSH321ID
ON Semiconductor
1.0 V, Rail-to-Rail, Dual Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Need more? Email Us
ECAD model for MC33502DG
Maxim Integrated
IC OPAMP VFB 2 CIRCUIT 16QSOP
Need more? Email Us
ECAD model for MAX4269EEE
Linear Technology
Precision Rail-to-Rail Input and Output Op Amps
Need more? Email Us
ECAD model for LT1219CN8
Linear Technology
High Speed Operational Amplifier
Lowest to $2.1770
ECAD model for LT318AN8
Linear Technology
Dual 90MHz, 22V/us 16-Bit Accurate Operational Amplifier
Lowest to $40.0253
ECAD model for LT1469CN8
Linear Technology
1.2MHz, 0.4V/us Over-The-TopTM Micropower Rail-to-Rail Input and Output Op Amps
Lowest to $4.5185
ECAD model for LT1638CN8
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $16.7011
ECAD model for AD8664ARZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention