The MIC25C320 from Microchip Technology is a 32Kb (4K x 8) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) with a wide voltage range and significant endurance, making it an ideal storage solution for applications that require reliable and flexible non-volatile memory. It operates through the industry-standard 2-wire I²C bus interface, which simplifies integration into a vast array of microcontroller-based systems.
Key Features:
- Memory Size: 32Kb (4K x 8), providing ample space for calibration data, device configuration settings, and small application logs.
- Interface: Compatible with the I²C serial interface, ensuring straightforward connectivity with most microcontrollers and processors.
- Voltage Range: Operates across a broad voltage range of 2.5V to 5.5V, catering to both low-power and standard applications.
- Write Protect: Features a hardware write-protect pin to prevent inadvertent write operations and data corruption.
- Endurance: High write endurance of 1 million write cycles and data retention of over 200 years, offering exceptional reliability and stability over the product's lifespan.
- Speed: Fast write cycle times of 5 ms (typical), enabling efficient data handling and swift updates to stored information.
- Package Options: Available in a variety of package types, including SOIC, TSSOP, and PDIP, to fit different design requirements.
- Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.
Applications:
The MIC25C320 EEPROM can be integrated into a diverse range of applications due to its robustness and flexibility. It is commonly used in:
- Industrial control systems
- Automotive systems
- Medical devices
- Smart meters
- Consumer electronics
Whether you're developing a sophisticated industrial automation system or a simple consumer gadget, the MIC25C320 provides a dependable and convenient non-volatile memory solution that can elevate your product's performance and reliability.