EN
  • EN
  • DE

VND830SP

Part No VND830SP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DOUBLE CHANNEL HIGH SIDE DRIVER | IC DRIVER DUAL 36V 6A POWERSO-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 6A
Rds On 60mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Family Part Number VND830
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1279625-VND830SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND830SP CAD Model

Description

The VND830SP, manufactured by STMicroelectronics, is a high-performance automotive-grade high side switch, designed for driving resistive or inductive loads with one side connected to ground. This device is part of ST's VIPower M0-3 family and is particularly suitable for applications requiring a high inrush current capability, such as automotive bulb lamps, as well as for driving resistive loads.

Key Features

  • High Inrush Current Capability: With its robust design, the VND830SP can handle high inrush currents, making it ideal for automotive applications.
  • Thermal Shutdown Protection: The device includes an overtemperature shutdown feature to prevent damage from overheating.
  • Load Current Limitation: The VND830SP offers an active current limitation to protect the power switch and the load.
  • Single Channel High Side Driver: It operates as a single channel high side driver, simplifying the control of individual loads.
  • Diagnostic Functions: The switch provides diagnostic feedback via proportional load current sense and status feedback of the thermal shutdown, to assist in system monitoring and fault detection.
  • Low Stand-by Current: This ensures minimal power consumption when the device is not actively driving a load, which is essential for battery-powered applications.

Applications

The VND830SP is primarily used in the automotive industry but can also be found in a wide range of industrial applications. It is suitable for driving:

  • Automotive bulb lamps (headlights, fog lights, etc.)
  • DC motors in applications such as power mirrors and air conditioning fans
  • Heated seats, windshield heaters, and other resistive loads within vehicles

Technical Specifications

The device operates over a wide voltage range and features a very low standby current. It is packaged in a PowerSSO-10 package, which is designed to optimize the thermal performance and the compactness of the system.

Quality and Reliability

STMicroelectronics ensures high standards of quality and reliability for the VND830SP, meeting the stringent requirements of the automotive industry. The device is fully AEC-Q100 qualified and is manufactured in ST’s state-of-the-art facilities, ensuring consistent performance and durability.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1314 $55.1826
18+ $5.7433 $103.3794
28+ $5.5493 $155.3804
39+ $5.1612 $201.2868
51+ $4.9672 $253.3272
63+ $4.7732 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess