Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 110V
Voltage - Breakdown (Min) 124V
Voltage - Clamping (Max) @ Ipp 182V
Current - Peak Pulse (10/1000µs) 8.2A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 905739-1N6066A
Ultra Librarian 3D Model Ultra Librarian 1N6066A CAD Model

Description

The 905739-1N6066A is a TVS diode designed for circuit protection against transient voltage surges.

  • Type: Unidirectional Zener Diode
  • Reverse Standoff Voltage: 110V
  • Breakdown Voltage: 124V
  • Clamping Voltage: 182V @ Peak Pulse Current (Ipp)
  • Peak Pulse Power Rating: 1,500W (1.5kW)
  • Package Type: DO-13
  • Mounting Style: Through-Hole
  • Application: General Purpose
  • Standard Package: 10 pcs
  • Manufacturer: Solid State Inc.
  • Status: Active

You May Also Be Interested in

STMicroelectronics
AUTOMOTIVE GRADE 18V DUAL-LINE H / 29V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Need more? Email Us
ECAD model for HSP181-2W3Y
Micro Commercial Co
ESD,24V,SOT-23 / 50V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Lowest to $0.0741
ECAD model for SM24BHE3-TP
Comchip Technology
DIODE ESD 5VWM 10VC 0201/DFN0603 / 15V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0201/DFN0603
Need more? Email Us
ECAD model for CPDZC5V0HP-HF
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC P600
Need more? Email Us
ECAD model for 3KP18CA
STMicroelectronics
ESD Suppressor Diode TVS Uni-Dir 20V 2-Pin SMB T/R / TVS DIODE 20VWM 35VC SMB
Need more? Email Us
ECAD model for LNBTVS3-220U
Rohm Semiconductor
TVS DIODE 6.5VWM 14.2VC SOT23
Lowest to $0.1467
ECAD model for MMBZ10VALT116
Micro Commercial Co
Interface / 8V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.1542
ECAD model for ESDSLC3V3D3B-TP
DIOTEC Electronics Corporation
TVS DIODE 5VWM 25VC SOD882 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 (DFN1006-2)
Need more? Email Us
ECAD model for ESD9BL0521P
Micro Commercial Co
TVS DIODE 26VWM 42.1VC SOD123FL / 42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123FL
Lowest to $0.2455
ECAD model for SMF26A-TP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention