Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Intersil
Package Bulk
Product Status Active
Programmable Not Verified
Type Crosspoint Switch
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 523 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 595875-HA4201CB
Ultra Librarian 3D Model Ultra Librarian HA4201CB CAD Model

Description

The HA4201CB is a specialized integrated circuit (IC) from Intersil.

  • Application: Crosspoint Switches
  • Package: Bulk
  • Standard Package Quantity: 523 pieces
  • Programmable: Non-Programmable
  • Mounting: Surface Mount
  • Gate Driver: High-side or Low-side
  • Channels: Single
  • Gate Type: IGBT
  • Logic Voltage Range: 0.8V to 2.4V
  • Current Peak Output (Source): 3.5A
  • Current Peak Output (Sink): 3.5A
  • Rise Time: 14.5ns
  • Fall Time: 15ns
  • Supply Voltage: 4.5V to 16.5V
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 324FCBGA / Serial RapidIO® Switch 324-FCBGA (19x19)
Need more? Email Us
ECAD model for 80KSW0003ARI
Infineon Technologies
Secure MCU 16bit CISC 3.3V 28-Pin TSSOP
Lowest to $1.8171
ECAD model for SLB9635TT1.2FW3.16
Infineon Technologies
Need more? Email Us
ECAD model for TDA6170 C1
Freescale Semiconductor - NXP
MPC5602B - NXP 32-BIT MCU, POWER
Need more? Email Us
ECAD model for SPC50602PEFOMLL6
National Semiconductor (TI)
PC87334VJG-5
Need more? Email Us
ECAD model for PC87334VJG-5
Texas Instruments
USB TYPE C PORT PROTECTOR / Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
Lowest to $2.8728
ECAD model for TPD4S311YBFR
Microchip Technology
IC CODE HOPPING ENCODER 14TSSOP / Code Hopping Encoder 14-TSSOP
Need more? Email Us
ECAD model for HCS370T/ST
Infineon Technologies
IC SYSTEM BASIS CHIP DSO-36
Lowest to $36.5585
ECAD model for TLE8261EXUMA2
Intersil
Lowest to $4.0463
ECAD model for SLB9635TT12 FM317

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0923 $65.5380
145+ $0.8963 $129.9635
225+ $0.8682 $195.3450
310+ $0.8403 $260.4930
400+ $0.8123 $324.9200
535+ $0.7283 $389.6405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,100 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention