EN
  • EN
  • DE

TC620XEOA

Part No TC620XEOA
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description 5V, Dual Trip Point Temperature Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264774-TC620XEOA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC620XEOA CAD Model

Description

The TC620XEOA is a versatile and robust temperature sensor from Microchip Technology, designed to cater to a wide range of applications requiring precise temperature monitoring and control. This high-performance device is an integral solution for systems where temperature accuracy is critical, such as industrial controls, consumer electronics, and automotive systems.

Key Features

  • Dual Thermal Watchdog: The TC620XEOA features two temperature-sensing elements that provide dual over-temperature detection, ensuring enhanced safety and reliability for your systems.
  • Programmable Temperature Settings: Users can program the setpoint temperatures, allowing for customizable temperature control tailored to specific application needs.
  • High Accuracy: With its precise temperature sensing capabilities, the TC620XEOA maintains system performance by providing accurate temperature readings.
  • Versatile Voltage Range: The device operates over a wide voltage range, accommodating various power supply specifications and simplifying system design.
  • Low Power Consumption: Designed for efficiency, the TC620XEOA minimizes power consumption, making it suitable for battery-powered applications.

Applications

The TC620XEOA is ideal for a multitude of applications, including but not limited to:

  • Temperature monitoring in PCs and servers
  • Thermal management in consumer electronics
  • Industrial control systems
  • Automotive systems
  • Battery management systems

Technical Specifications

The device comes in a compact 8-pin SOIC package, making it easy to integrate into various circuit designs without requiring significant board space. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions. The TC620XEOA also features an active-low RESET output, which provides a fail-safe signal in case of over-temperature conditions.

Conclusion

Overall, the TC620XEOA temperature sensor from Microchip Technology stands out for its reliability, accuracy, and programmability. It is a top choice for designers looking to incorporate temperature monitoring and control into their systems with minimal hassle and maximum efficiency.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess