EN
  • EN
  • DE

VND7N04-1-E

Part No VND7N04-1-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET OMNIFET 42V 7A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 31V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 4A
Rds On (Typ) 140 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package I-Pak
Win Source Part Number 1117440-VND7N04-1-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND7N04-1-E CAD Model

Description

Product Overview

The VND7N04-1-E is a high-performance automotive-grade power MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is designed to handle high current and high voltage applications with exceptional efficiency and reliability. It is particularly suitable for driving high-power loads in automotive environments, making it an ideal component for applications such as engine control units, headlamp switches, and other power management systems within vehicles.

Key Features

  • High Current Capability: The VND7N04-1-E is capable of handling continuous current up to several amperes, making it suitable for heavy-duty operations.
  • Low RDS(on): This power MOSFET features a low on-state resistance, which minimizes power losses and improves overall efficiency.
  • Thermal Protection: Equipped with built-in thermal shutdown, the device ensures protection against overheating, enhancing its durability and longevity.
  • Load Dump Protection: The MOSFET is designed to withstand high-energy load dump pulses, safeguarding the electronic systems in the event of abrupt battery disconnection.
  • ESD Protection: Electrostatic discharge protection is integrated to prevent damage from static electricity, which is critical in the automotive environment.

Applications

The versatility and robustness of the VND7N04-1-E make it a suitable choice for a wide range of applications in the automotive sector. It can be used in:

  • Automotive Computer Systems
  • Power Management Modules
  • DC Motor Drives
  • Headlight and Interior Lighting Controls
  • Relay and Solenoid Drivers

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The VND7N04-1-E is no exception, undergoing rigorous testing and quality control procedures. It is manufactured to comply with the stringent requirements of the automotive industry, ensuring performance and durability in harsh automotive conditions.

Environmental Compliance

The VND7N04-1-E is designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, which restrict the use of certain hazardous materials in electronic equipment. This commitment to environmental sustainability ensures that the product is not only advanced in technology but also responsible in its ecological impact.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess