Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 1.5 Ohm
Channel Output Current 1A
Supply Voltage - Operating 6 V to 15 V
Voltage - Load 6 V to 15 V
Temperature Range - Operating -40°C to 85°C (TA)
Fault Protection Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting SMD (SMT)
Case / Package 25-HSOP
Win Source Part Number 049409-BD6226FP-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD6226FP-E2 CAD Model

Description

Product Description

The BD6226FP-E2 is a compact motor driver IC offering superior operational efficiency. It is engineered for applications that require precise control over motor rotations and speeds while minimizing energy usage.

Features and Benefits

  • Excellent Heat Dissipation: Efficiently manages thermal output to maintain stable performance.
  • Wide Operating Range: Suitable for low to high voltage systems.
  • User-Friendly Configuration: Simplified pin layout for easy troubleshooting and maintenance.

Applications

  • Office Equipment
  • Consumer Electronics
  • Smart Toy Design

The BD6226FP-E2 strikes a perfect balance between functionality and energy efficiency, ideal for both commercial and industrial applications.

You May Also Be Interested in

STMicroelectronics
Single and dual PMOS high-side H-bridge
Lowest to $5.6478
ECAD model for L9959T
ON Semiconductor
Triple Half-Bridge Driver with SPI Control / IC DVR HALF BRIDGE TRPL 14SOIC
Lowest to $4.6799
ECAD model for NCV7703BD2R2G
Infineon Technologies
High Current PN Half Bridge NovalithIC
Need more? Email Us
ECAD model for BTN7933B
Freescale Semiconductor - NXP
IC MOTOR DRIVER PAR 20HSOP
Lowest to $16.2500
ECAD model for MC33186DH1R2
Infineon Technologies
TrilithIC
Need more? Email Us
ECAD model for BTS7811K
Atmel
Hex Half-bridge Driver with Serial Input Control
Need more? Email Us
ECAD model for ATA6836-PXQW
ON Semiconductor
MOD PFC INVERTER 3PHASE AUTO / Driver
Need more? Email Us
ECAD model for STK984-090A-E
Freescale Semiconductor - NXP
IC MOTOR DRIVER PAR 20HSOP
Lowest to $8.0295
ECAD model for MC33186VW2R2
NXP / Nexperia
DC-to-DC converter powertrain
Need more? Email Us
ECAD model for PIP212-12M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention