EN
  • EN
  • DE

VND5E050AK

Part No VND5E050AK
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description VND5E050AK St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019476-VND5E050AK
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VND5E050AK CAD Model

Description

STMicroelectronics VND5E050AK: High-Efficiency Automotive Power Management

The VND5E050AK from STMicroelectronics is a state-of-the-art double channel high-side driver designed to manage automotive applications. This robust component is part of ST's VIPower M0-5 family, engineered to drive resistive or inductive loads with one side connected to ground. Active in numerous automotive applications, it is particularly suited for driving lamps, including fog lights, headlights, and LEDs, as well as DC motors, and other similar loads in modern vehicles.

Constructed with ST's innovative VIPower technology, the VND5E050AK ensures optimal integration by combining on the same chip both the control section and the power stage. This integration provides enhanced reliability and performance, making it a top choice for the demanding automotive industry where efficiency and durability are paramount.

With an operational voltage range from 5.5V to 36V, this high-side driver is versatile and can handle a wide array of automotive applications. It is capable of delivering a continuous current of 12A for each channel, and it has an extended current limitation range which makes it highly adaptable to different load conditions. The VND5E050AK also includes current sensing, allowing for real-time monitoring and control of the load.

The device features various diagnostic functions that are crucial for safety and maintenance. These include open load detection in the off-state, short-circuit to battery detection, and thermal shutdown with auto-restart. Such features ensure that the VND5E050AK can provide not only power management but also protection and diagnostic capabilities that are essential for modern automotive systems.

Furthermore, the VND5E050AK is designed with an undervoltage shutdown with hysteresis to prevent the device from operating at inadequate voltages, and a very low standby current to ensure minimal power consumption when not actively driving loads. Its package is a PowerSSO-24, which is specifically designed to handle a high thermal dissipation, contributing to its robustness and reliability.

In summary, the VND5E050AK from STMicroelectronics is a cutting-edge solution for automotive power management, offering high efficiency, advanced diagnostics, and protection features in a compact, integrated package. It is an ideal choice for designers looking to enhance automotive system performance while ensuring safety and reliability.

You May Also Be Interested in

Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Lowest to $0.3678

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess