EN
  • EN
  • DE

VND5E025MK

Part No VND5E025MK
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1301+
Reference case SSOP24
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 712854-VND5E025MK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND5E025MK CAD Model

Description

The VND5E025MK from STMicroelectronics is a cutting-edge high-side driver that is part of the VIPower M0-5 family. This device is specifically designed for driving resistive or inductive loads with one side connected to ground. Automotive applications are a primary focus for this robust component, making it an ideal choice for driving a wide array of loads such as bulbs, solenoids, and motors.

Key Features

  • Integrated VIPower Technology: The VND5E025MK leverages ST's proprietary VIPower technology to provide a high-side switch with efficient current control.
  • Load Current Limit: It features a precise on-chip current limit to protect against overload conditions, ensuring reliable operation and longevity of both the driver and the load.
  • Thermal Shutdown: A thermal shutdown mechanism with auto-restart protects the device from overheating, further enhancing its safety and durability.
  • Multiple Diagnostic Functions: Built-in diagnostic functions provide feedback on the status of the driver, including open-load detection, over-temperature warning, and load current sense.
  • High Voltage Capability: The VND5E025MK can handle a wide range of operating voltages, making it suitable for 12V, 24V, and even 48V systems.

Applications

  • Automotive exterior and interior lighting
  • Automotive engine management systems
  • DC motors control
  • Industrial automation systems

With its robust design and advanced protection features, the VND5E025MK is an excellent choice for designers looking to implement reliable high-side switching in automotive environments, where conditions can be demanding and component reliability is crucial. The inclusion of diagnostic and protection features not only ensures the safety of the device but also helps in maintaining system integrity, leading to reduced maintenance costs and improved user experience.

STMicroelectronics' commitment to quality and innovation is encapsulated in the VND5E025MK, providing engineers with a powerful tool to drive high-performance applications with confidence.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8577 $57.8655
37+ $3.1659 $117.1383
57+ $3.0665 $174.7905
78+ $2.9672 $231.4416
101+ $2.8690 $289.7690
135+ $2.5722 $347.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess