EN
  • EN
  • DE

VND3NV04TR-E

Part No VND3NV04TR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET OMNIFETII 40V 3.5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 3.5A
Rds On (Typ) 120 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D-Pak
Win Source Part Number 1117407-VND3NV04TR-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VND3NV04TR-E CAD Model

Description

Introducing the VND3NV04TR-E from STMicroelectronics

The VND3NV04TR-E, manufactured by STMicroelectronics, is a cutting-edge power MOSFET designed to meet the high demands of modern automotive and industrial applications. This device is part of the OMNIFET II family, which is renowned for its robustness and efficiency. It is particularly suitable for driving resistive or inductive loads with high inrush currents.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency. This feature is critical in applications where energy conservation is paramount.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the VND3NV04TR-E ensures protection against overheating. This increases the reliability and longevity of the device by preventing thermal runaway conditions.
  • Current Limiting: The built-in current limiting function protects the device and the load from excessive currents, which is particularly useful in the event of a fault or overload condition.
  • Clamp for Fast Demagnetization: The MOSFET includes a clamp for fast demagnetization of inductive loads, which is essential for applications that involve motors or transformers, ensuring safe and rapid power disconnection.
  • ESD Protection: Electrostatic discharge protection is integrated into the device, safeguarding it against the common issue of ESD, which can be detrimental to electronic components.

Applications

The VND3NV04TR-E is versatile and can be used in a broad range of applications. It is particularly well-suited for automotive environments, where it can be used to control car body functions, such as lights, heaters, and motors. Additionally, it finds applications in industrial automation for driving solenoids, relays, and other inductive loads.

Package and Quality

This MOSFET is delivered in a surface-mount package, which is ideal for modern, compact PCB designs. The VND3NV04TR-E is compliant with the rigorous standards set by the automotive industry, ensuring performance and reliability. It is also qualified according to ISO 26262, making it a suitable choice for safety-critical automotive applications.

In summary, the VND3NV04TR-E from STMicroelectronics is a high-performance, robust, and reliable solution for driving high inrush current loads in both automotive and industrial settings. Its advanced features ensure efficient operation and provide essential protection mechanisms to enhance the device's safety and durability.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1686 $50.6976
39+ $2.5999 $101.3961
60+ $2.5186 $151.1160
83+ $2.4374 $202.3042
107+ $2.3561 $252.1027
143+ $2.1124 $302.0732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,190 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess