EN
  • EN
  • DE

LT1355CS8

Part No LT1355CS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual and Quad 12MHz, 400V/us Op Amps | IC OPAMP VFB 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 400V/μs
Gain Bandwidth Product 12MHz
Current - Input Bias 80nA
Voltage - Input Offset 300μV
Supply Current 1mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) ±2.5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1355
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1205520-LT1355CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1355CS8 CAD Model

Description

The LT1355CS8 is a high-speed, low noise operational amplifier from Linear Technology, now part of Analog Devices, designed to address a wide range of applications requiring precision, speed, and low power consumption. This operational amplifier is well-suited for signal conditioning, active filters, and high-speed integrators in test equipment, telecommunications, and many other electronic systems.

Key Features:

  • High Speed: The LT1355CS8 boasts a slew rate of 600V/μs, allowing for rapid response to input signal changes. This makes it ideal for high-frequency applications or systems that require fast settling times.
  • Low Noise Performance: With a low input noise voltage, this op-amp ensures a clean amplification of signals, which is crucial in high-fidelity audio applications and precise measurement instruments.
  • Low Distortion: It provides excellent linearity with low harmonic distortion, which is essential for maintaining signal integrity in audio and data acquisition systems.
  • Low Power Consumption: The LT1355CS8 is optimized for low power operation without sacrificing performance, making it suitable for battery-powered devices and portable applications.
  • Wide Supply Range: It can operate from a supply range of ±2.5V to ±15V, providing designers with flexibility in a variety of circuit configurations.

Applications:

  • Active Filters
  • Video and Audio Signal Processing
  • Data Acquisition Systems
  • Telecommunications
  • Test Equipment
  • Photodiode Amplifiers

Product Specifications:

The LT1355CS8 is housed in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Its extended temperature range ensures reliability across various operating conditions. The product is RoHS compliant and adheres to industry standards for environmental and health safety.

Conclusion:

Overall, the LT1355CS8 from Linear Technology is a versatile, high-performance operational amplifier that combines speed, precision, and low power consumption. Its robust feature set makes it an excellent choice for engineers looking to enhance the performance of their high-speed analog circuits.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7821 $54.4747
14+ $7.2896 $102.0544
22+ $7.0433 $154.9526
31+ $6.5508 $203.0748
40+ $6.3045 $252.1800
50+ $6.0583 $302.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,193 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess