EN
  • EN
  • DE

MAX8925EWN

Part No MAX8925EWN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707155-MAX8925EWN
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8925EWN CAD Model

Description

Maxim Integrated MAX8925EWN Power Management IC

The Maxim Integrated MAX8925EWN is a highly integrated power-management IC designed to meet the rigorous demands of portable and handheld devices. This advanced PMIC streamlines power management in compact electronics by combining multiple functions into a single package, thus reducing the number of components on the PCB and simplifying the design process.

At the heart of the MAX8925EWN is its ability to manage various power requirements efficiently. It features a high-performance step-down converter that delivers precise voltage regulation and high efficiency, which is crucial for extending battery life in portable devices. The device also includes multiple linear regulators, providing clean and stable power to sensitive analog and digital circuits.

The MAX8925EWN boasts an impressive array of features that make it a versatile choice for a wide range of applications. Key features include:

  • Integrated power-on reset and watchdog timer circuits, which enhance system reliability and reduce the need for additional components.
  • Multiple general-purpose input/output (GPIO) ports, allowing for flexible interfacing with other components and systems.
  • A built-in battery charger that supports various battery chemistries, including Li-Ion and Li-Polymer, with programmable charging parameters to ensure safe and efficient battery management.
  • Advanced power sequencing capabilities that allow for controlled startup and shutdown of the system, protecting against voltage spikes and ensuring the longevity of the device.

The MAX8925EWN is housed in a compact WLP package, making it ideal for space-constrained applications. Its small footprint does not compromise on performance, offering robust protection features such as overvoltage, overtemperature, and short-circuit protection to safeguard the device and connected components against adverse conditions.

With its comprehensive feature set and integration, the Maxim Integrated MAX8925EWN is an excellent choice for designers looking to optimize power management in their next-generation portable devices. Whether it's for smartphones, portable media players, or other battery-powered gadgets, this PMIC ensures a reliable and efficient power supply, contributing to the overall performance and user experience of the end product.

You May Also Be Interested in

Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $21.5639

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess