EN
  • EN
  • DE

VND14NV04-E

Part No VND14NV04-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET N-CH 40V 12A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 36V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 12A
Rds On (Typ) 35 mOhm (Max)
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package D-Pak
Win Source Part Number 213869-VND14NV04-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VND14NV04-E CAD Model

Description

The VND14NV04-E from STMicroelectronics is a cutting-edge power MOSFET designed to meet the demanding requirements of automotive and industrial applications. This device is part of STMicroelectronics' OMNIFET II family, which is renowned for its robustness, efficiency, and reliability. The VND14NV04-E is specifically engineered to handle high current and high voltage operations with exceptional ease.

Key Features

  • High Current Capability: The VND14NV04-E is capable of delivering up to 12A of continuous current, making it suitable for heavy-duty operations.
  • High Voltage Tolerance: With a drain-source voltage (Vds) of 40V, it can easily manage the demands of automotive and industrial voltage levels.
  • Low On-Resistance: The low on-state resistance (Rds(on)) minimizes power loss and improves efficiency during operation.
  • Thermal Protection: The device includes built-in overtemperature protection that shuts down the device to prevent damage from overheating.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is integrated to safeguard the device from unexpected voltage spikes.
  • Logic-Level Compatibility: The VND14NV04-E can be driven directly from microcontrollers, thanks to its logic-level gate drive capability.

Applications

The versatility of the VND14NV04-E allows it to be used in a wide array of applications. It is particularly suited for automotive environments where it can be used in fuel injection systems, lamp drivers, and DC motor controllers. In the industrial sector, it can be found in power management systems, solenoid drivers, and as a switch for various high-current loads.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VND14NV04-E is no exception, as it is designed to meet stringent automotive-grade quality standards. Its robust construction ensures long-term reliability even in harsh operating conditions, making it a preferred choice for engineers and designers looking for a dependable power MOSFET solution.

Conclusion

In conclusion, the VND14NV04-E is a powerful and reliable component that offers a blend of high performance and protection features. Its suitability for high-stress environments and compatibility with logic-level control signals make it an excellent choice for a variety of power switching applications.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1199

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1764 $50.0572
56+ $1.7858 $100.0048
87+ $1.7300 $150.5100
120+ $1.6742 $200.9040
155+ $1.6184 $250.8520
207+ $1.4509 $300.3363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,560 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess