EN
  • EN
  • DE

VND10N06-E

Part No VND10N06-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHANNEL 1:1 DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series OMNIFET™, VIPower™
Package Tube
Part Status Obsolete
Supply Voltage Not Required
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name VND10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-19739, VND10N06-E-ND
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938719-VND10N06-E
Ultra Librarian 3D Model Ultra Librarian VND10N06-E CAD Model

Description

Product Overview: VND10N06-E MOSFET from STMicroelectronics

The VND10N06-E is a robust N-channel enhancement-mode Power MOSFET produced by the renowned manufacturer STMicroelectronics. This high-performance semiconductor device is a part of the OMNIFET series, which is known for its fully autoprotected power MOSFETs. The VND10N06-E is designed to deliver efficient power control and management in a wide range of applications, making it a versatile component for designers and engineers.

Key Features

  • High Current Capability: The VND10N06-E is capable of handling continuous current up to 10A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a drain-source voltage (Vds) of 60V, this MOSFET can be used in circuits that experience higher voltages, providing reliable performance and protection against voltage spikes.
  • Thermal Protection: The device includes an integrated over-temperature protection feature that shuts down the MOSFET to prevent damage from excessive heat, ensuring a longer operational lifespan.
  • Current Limiting: Built-in current limiting functions protect the device and the load from overcurrent conditions.
  • Low On-resistance: The VND10N06-E offers a low RDS(on) value, which minimizes conduction losses and improves overall efficiency.
  • ESD Protection: Electrostatic discharge protection is included to safeguard the MOSFET from sudden voltage spikes caused by static electricity.

Applications

The VND10N06-E is particularly well-suited for automotive and industrial applications, where reliability and durability are of paramount importance. It can be used in:

  • Automotive systems such as motor drives, lamp drivers, and power switches
  • DC-DC converters and power management modules
  • Relay and solenoid drivers
  • Robotic and servo control systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the VND10N06-E is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring reliability and performance under harsh conditions. The device is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

For electronic designs requiring a robust, high-performance power MOSFET, the VND10N06-E from STMicroelectronics stands out as a solid choice. Its comprehensive protection features and high current handling capabilities make it a go-to component for demanding applications.

You May Also Be Interested in

Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,842 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess