EN
  • EN
  • DE

VN750PT

Part No VN750PT
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HIGH SIDE DRIVER | IC DRIVER HI-SIDE 6A PPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 6A
Rds On 60mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package PPAK
Family Part Number VN750
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Win Source Part Number 1279531-VN750PT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN750PT CAD Model

Description

STMicroelectronics VN750PT: High-Side Driver

The VN750PT is a robust, high-side driver manufactured by STMicroelectronics, designed to deliver outstanding performance in driving inductive, resistive, or capacitive loads. This versatile component is particularly suitable for automotive applications and various industrial control systems.

Equipped with a built-in clamping diode, the VN750PT facilitates the management of inductive loads by safely dissipating the energy from the coil's collapsing magnetic field when the current is interrupted. This feature is crucial for applications involving solenoids, relays, or motors, where sudden voltage spikes could otherwise cause damage.

Key Features:

  • Current Control: The VN750PT offers a robust output current capability, with a continuous current rating of up to 6 A, making it an excellent choice for high-power applications.
  • Thermal Protection: The device includes an overtemperature shutdown feature that protects the IC from overheating, enhancing the reliability and longevity of both the driver and the overall system.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for the detection of open load conditions in the off state, providing valuable feedback for system monitoring and fault diagnosis.
  • Low Standby Current: With a focus on energy efficiency, the VN750PT boasts a low standby current, reducing power consumption when the driver is not actively driving a load.

The VN750PT is housed in a compact and robust PowerSO-10 package, which is designed to handle high power dissipation with ease. This package also ensures a small footprint on the PCB, saving valuable board space in densely packed electronic systems.

Furthermore, the device supports a wide range of supply voltages, typically from 5.5 V to 36 V, providing flexibility for various application requirements. With its integrated protections and diagnostic features, the VN750PT is a reliable and efficient solution for controlling a wide array of high-side driven loads in demanding environments.

You May Also Be Interested in

Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418
Vishay
IC PWR SWITCH N-CHAN 1:1 4TDFN
Lowest to $0.3947
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8934 $66.2690
75+ $1.5536 $116.5200
120+ $1.5051 $180.6120
160+ $1.4565 $233.0400
210+ $1.4079 $295.6590
275+ $1.2623 $347.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,750 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess