Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPer plus
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Flyback
Voltage - Start Up 14V
Supply Voltage 8.5 V ~ 23.5 V
Frequency - Switching 225kHz
Power (Watts) 10W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Mounting SMD
Win Source Part Number 1279302-VIPER15HDTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VIPER15
Introduction Date March 05, 2009
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VIPER15HDTR CAD Model

Description

STMicroelectronics VIPER15HDTR Product Overview

The VIPER15HDTR from STMicroelectronics is a high-performance, off-line switched-mode power supply (SMPS) controller designed for a wide range of applications. This advanced power IC integrates a PWM controller and a 730 V rugged vertical power MOSFET, offering a compact and efficient solution for power conversion and management.

Key Features

  • High Voltage Capability: The VIPER15HDTR boasts an impressive 730 V avalanche-rugged power section, enabling it to handle high voltage spikes and providing enhanced reliability for industrial and consumer electronics.
  • Energy Efficient: With its built-in features such as pulse skipping modulation and limit current, it ensures high efficiency at both high and low loads, making it an environmentally friendly choice.
  • Advanced Protection: The device includes multiple protection features such as overvoltage, overload, short-circuit, and thermal shutdown, safeguarding the power supply and the load from various fault conditions.
  • Minimal External Components: The VIPER15HDTR is designed to operate with a minimal number of external components, reducing the overall bill of materials and simplifying the design process for engineers.
  • Frequency Jittering: It incorporates frequency jittering to reduce electromagnetic interference (EMI), facilitating compliance with international EMI standards.

Applications

The VIPER15HDTR is suitable for a diverse range of applications, including:

  • Switched-mode power supplies (SMPS)
  • Adapters and chargers for consumer products
  • LED lighting drivers
  • Auxiliary power supplies for appliances and industrial systems
  • Standby and auxiliary power supplies

With its robust design and comprehensive feature set, the VIPER15HDTR is an ideal choice for designers looking to create reliable and efficient power supply solutions. Its versatility and performance make it a valuable component in any power management system, catering to the stringent demands of modern electronic devices.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
LOW-POWER OFF-LINE PRIMARY SIDE REGULATION CONTROLLER
Lowest to $0.1177
ECAD model for AP3766
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 800V
Lowest to $1.3137
ECAD model for ICE3AR4780CJZ
ON Semiconductor
Critical Conduction GreenLine SMPS Controller | IC CTRLR SMPS OTP UVLO 8SOIC
Need more? Email Us
ECAD model for MC33364D2R2
Fairchild/ON Semiconductor
Green-Mode Fairchild Power Switch (FPS) for Quasi-Resonant Operation - Low EMI and High Efficiency
Lowest to $1.4463
ECAD model for FSQ0465RBWDTU
Texas Instruments
Economy Primary Side Controller
Need more? Email Us
ECAD model for UCC3809P-2G4
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.2819
ECAD model for UCC28713D
Power Integrations
TOPSwitch-GX Family Extended Power, Design Flexible, EcoSmart, Integrated Off-line Switcher | IC OFFLINE SWIT OVP UVLO HV 8DIP
Lowest to $1.8835
ECAD model for TOP246P
NXP / Nexperia
GreenChip SMPS control IC
Need more? Email Us
ECAD model for TEA1533P
Texas Instruments
Low Power Economy BiCMOS Current Mode PWM
Need more? Email Us
ECAD model for UCC2813PW-2G4

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention