EN
  • EN
  • DE

TSV324AIPT

Part No TSV324AIPT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description General purpose input/output rail-to-rail low power operational amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1274895-TSV324AIPT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSV324AIPT CAD Model

Description

The TSV324AIPT is a cutting-edge operational amplifier (op-amp) developed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular model is part of the TSV series, which is renowned for its low-power consumption and precision performance, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Power Consumption: The TSV324AIPT is designed to operate with minimal power requirements, making it suitable for battery-powered devices and energy-sensitive applications.
  • Rail-to-Rail Input and Output: This op-amp provides maximum dynamic range, which is particularly useful for working with a wide range of input signals and for driving loads effectively.
  • Extended Temperature Range: With an operating temperature range from -40°C to +125°C, the TSV324AIPT is reliable in various environmental conditions, ensuring consistent performance in both industrial and consumer applications.
  • Low Input Offset Voltage: Precision is key in amplification, and this product offers a very low input offset voltage, reducing error and enhancing overall accuracy.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product, enabling it to handle a wide range of frequencies without compromising on amplification quality.

Applications

The versatility of the TSV324AIPT allows it to be used in an extensive array of applications, including:

  • Portable and battery-powered devices
  • Sensor interfaces and signal conditioning
  • Analog to digital converters (ADC) drivers
  • Audio and video signal processing
  • Automotive electronics
  • Medical instrumentation

Product Specifications

The TSV324AIPT is offered in a TSSOP-14 package, which is known for its compact footprint and suitability for space-constrained applications. The product is also RoHS compliant and adheres to the stringent quality standards set by STMicroelectronics, ensuring reliability and performance consistency.

In summary, the TSV324AIPT from STMicroelectronics represents a blend of low-power operation, precision, and robustness, making it an exceptional choice for engineers and designers looking to enhance the efficiency and accuracy of their electronic systems.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess