EN
  • EN
  • DE

WS57C49C-35

Part No WS57C49C-35
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description MILITARY HIGH SPEED 8K x 8 CMOS PROM/RPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1280602-WS57C49C-35
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS57C49C-35 CAD Model

Description

Introducing the WS57C49C-35 Integrated Circuit from STMicroelectronics

The WS57C49C-35 is a high-performance integrated circuit (IC) brought to you by STMicroelectronics, a global leader in semiconductor solutions. This IC is designed to meet the rigorous demands of the modern electronics industry, providing reliable and efficient performance for a wide range of applications.

At the heart of the WS57C49C-35 is its cutting-edge technology, which enables it to operate at a speed of 35ns. This makes it an ideal choice for applications where rapid data processing is a critical requirement. The WS57C49C-35 boasts a robust architecture that ensures stable operation under various conditions, making it a versatile component for both commercial and industrial uses.

The WS57C49C-35 is a testament to STMicroelectronics' commitment to quality and innovation. It is manufactured using the latest techniques in semiconductor fabrication, ensuring high levels of precision and performance. The IC features a compact form factor, which allows for seamless integration into a wide array of electronic devices without compromising on space or power consumption.

Key features of the WS57C49C-35 include:

  • High-speed operation at 35ns, suitable for demanding processing tasks.
  • Robust architecture that provides stable performance across a range of conditions.
  • Manufactured by STMicroelectronics, ensuring premium quality and reliability.
  • Compact design, facilitating easy integration into various electronic systems.
  • Optimized power consumption, contributing to energy-efficient designs.

This product is ideal for designers and engineers looking to incorporate a high-speed IC into their designs, particularly in areas such as embedded systems, computing, telecommunications, and networking equipment. The WS57C49C-35's reliability and efficiency also make it suitable for mission-critical applications where consistent operation is paramount.

STMicroelectronics provides comprehensive support and documentation for the WS57C49C-35, ensuring that integrating this IC into your projects is as straightforward as possible. With its exceptional performance and proven track record, the WS57C49C-35 is set to become a staple component in the electronics industry.

For more information and to view detailed specifications, visit the STMicroelectronics website or contact their customer support team. The WS57C49C-35 is available for order now, ready to elevate your electronic designs to the next level.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess