EN
  • EN
  • DE

VN7040AS

Part No VN7040AS
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description High-side driver with MultiSense analog feedback for automotive applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1279524-VN7040AS
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN7040AS CAD Model

Description

STMicroelectronics VN7040AS-E High-Side Driver

The VN7040AS-E is a robust, high-side driver manufactured by STMicroelectronics, designed to efficiently control power loads. This advanced device utilizes ST's proprietary VIPower technology to provide a reliable solution for driving resistive, inductive, and capacitive loads, such as lights, heaters, and motors, with a focus on automotive applications.

Key Features:

  • High-Side Switch: The VN7040AS-E operates as a high-side switch, allowing it to connect loads to the positive supply rail and control the power with ease.
  • On-Resistance: This driver boasts a low on-resistance of just 40 mΩ, which helps in reducing power loss and improving efficiency during operation.
  • Supply Voltage Range: It is designed to work within a wide supply voltage range, typically from 5.5 V to 36 V, accommodating a variety of automotive and industrial power systems.
  • Current Limitation: Built-in current limitation protects the device and the load from damage due to excessive current.
  • Thermal Shutdown: The VN7040AS-E features thermal shutdown with hysteresis, ensuring the device operates within safe temperature limits.
  • Overvoltage Clamp: An overvoltage clamp is integrated to protect the device against transients, such as load dump in automotive environments.
  • Fast Demagnetization of Inductive Loads: It provides fast demagnetization of inductive loads, which is critical for applications involving motors or solenoids.
  • Diagnostic Feedback: Diagnostic feedback via the status pin provides real-time information on the state of the driver and the load, which is essential for system monitoring and fault detection.
  • Compliance: The VN7040AS-E is compliant with the most stringent automotive standards, including those for electromagnetic compatibility (EMC).

Applications:

The VN7040AS-E is particularly suited for automotive environments, where it can be used for controlling various types of loads. Its robustness and integrated protections make it an excellent choice for body controllers, light management, and HVAC systems. Additionally, its features make it suitable for a wide range of industrial applications that require high reliability and performance.

With the VN7040AS-E, STMicroelectronics continues to demonstrate its commitment to providing high-quality, efficient, and reliable solutions for power control in demanding applications.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7433 $97.4866
3+ $39.9942 $119.9826
5+ $38.7445 $193.7225
7+ $37.4948 $262.4636
8+ $36.2451 $289.9608
11+ $32.4959 $357.4549
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess