EN
  • EN
  • DE

VN7020AJTR-E

Part No VN7020AJTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description High-side driver with current limit / IC DVR HIGH-SIDE 1CH POWERSSO-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 45A
Rds On (Typ) 20 mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-16
Win Source Part Number 1117361-VN7020AJTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VN7020AJTR-E
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VN7020AJTR-E CAD Model

Description

The VN7020AJTR-E is a cutting-edge power management integrated circuit developed by STMicroelectronics, a leader in the semiconductor industry. This high-side driver is part of ST's VIPower M0-7 series and is designed to deliver robust and efficient power control in automotive and industrial applications.

The VN7020AJTR-E is equipped with an array of features that make it a highly reliable and versatile component for managing high-power loads. It is capable of driving a wide range of loads, including lamps, motors, and other resistive, inductive, and capacitive loads. The device operates with a supply voltage range from 5.5V to 28V, ensuring compatibility with a variety of systems and voltages typically found in automotive environments.

One of the standout features of the VN7020AJTR-E is its built-in current sensing, which allows for real-time monitoring of the load. This functionality is crucial for detecting and responding to overcurrent conditions, thereby protecting the system from potential damage. Additionally, the device incorporates thermal shutdown with auto-restart and overvoltage clamp, further enhancing its protective capabilities.

The VN7020AJTR-E also boasts a low standby current, making it an energy-efficient choice for applications where power conservation is important. Its fast demagnetization of inductive loads is another key feature, which is particularly beneficial in automotive applications where rapid responses are required.

The device is housed in a compact and robust PowerSSO-16 package, which not only saves space on the PCB but also ensures reliable thermal performance and mechanical robustness. The VN7020AJTR-E is fully compliant with the stringent AEC-Q100 automotive qualification standard, ensuring its reliability and performance under harsh automotive conditions.

In summary, the VN7020AJTR-E from STMicroelectronics is a highly integrated and efficient solution for power management applications that require high reliability, robust protection features, and compatibility with automotive-grade requirements.

You May Also Be Interested in

ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3260 $70.6520
4+ $28.9855 $115.9420
6+ $28.0797 $168.4782
8+ $27.1739 $217.3912
10+ $26.2681 $262.6810
13+ $23.5507 $306.1591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess