Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series VIPower™
Package Tube
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4V ~ 28V
Supply Voltage - Operating Not Required
Current - Output (Max) 55A
Rds On (Typ) 16mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package PowerSSO-16
Package / Case 16-PowerLFSOP (0.154", 3.90mm Width)
Base Product Number VN7016
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1103964-VN7016AJ-E
Ultra Librarian 3D Model Ultra Librarian VN7016AJ-E CAD Model

Description

Introducing the VN7016AJ-E High-Side Driver from STMicroelectronics

The VN7016AJ-E is a cutting-edge high-side driver manufactured by STMicroelectronics, designed to deliver robust performance in a wide range of automotive and industrial applications. This advanced component is part of the VIPower M0-7 series, which is renowned for its smart power management capabilities and integration of the VIPower technology.

Constructed with the intention to handle high current loads, the VN7016AJ-E is an ideal choice for driving resistive, inductive, and capacitive loads, including filament lamps, heaters, and DC motors. It features an on-chip current limitation, thermal shutdown, and overvoltage clamp, providing a comprehensive suite of protection mechanisms that safeguard the device and the load from electrical hazards.

The VN7016AJ-E operates with a supply voltage range of 5.5V to 36V, which makes it highly versatile for various supply requirements. It is also capable of withstanding voltage transients up to 40V, ensuring reliability in harsh electrical environments. The device's active VCC clamp prevents the drain-to-source voltage from exceeding the maximum allowed values, thereby enhancing its durability.

This high-side driver comes in a compact 5x4 mm package, the PowerSSO-16, which is suitable for space-constrained applications. It is designed with an integrated charge pump that ensures gate driving for the internal Power MOSFET, enabling it to maintain high performance even under low supply conditions.

One of the standout features of the VN7016AJ-E is its diagnostic feedback capability. The device provides proportional load current sense and status feedback through a multiplexed analog/digital output, which can be interfaced with microcontrollers for real-time monitoring and control of the load status.

With the ability to handle continuous current up to 33A and a very low standby current, the VN7016AJ-E is not only powerful but also energy-efficient. Its compliance with stringent automotive standards, including those for electromagnetic compatibility (EMC), makes it a reliable and safe choice for vehicle applications.

Whether you are developing automotive control units, industrial automation systems, or any application that demands a high-reliability power switch, the VN7016AJ-E from STMicroelectronics offers an exceptional solution that combines performance, protection, and diagnostics in a single package.

You May Also Be Interested in

Torex Semiconductor Ltd
High Side Line Switch with Low Supply Current
Lowest to $1.1659
ECAD model for XC8101AA01MR
Toshiba Semiconductor and Storage
IC PWR DRIVER P-CHAN 1:1 20DIP / Power Switch/Driver 1:1 P-Channel 400mA 20-DIP
Need more? Email Us
ECAD model for TBD62789APG
Texas Instruments
AUTOMOTIVE 3.5-V TO 80-V HIGH SI / Power Switch/Driver 1:1 N-Channel 4A 19-VSSOP
Lowest to $2.9546
ECAD model for TPS48111LQDGXRQ1
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3 / Power Switch/Driver 1:1 N-Channel 1.8A SOT-23-3
Need more? Email Us
ECAD model for RT9742JNGV
NXP / Nexperia
IC TOPFET HIGH SIDE SW TO220-5 / High Side Current Limit Switch
Need more? Email Us
ECAD model for BUK209-50Y,127
Infineon Technologies
SMART HIGH-SIDE POWER SWITCH / Power Switch/Driver 1:1 N-Channel 1.5A PG-DSO-8-44
Lowest to $9.7792
ECAD model for BTT62001EJA
Diodes Incorporated
LOADSWITCHX1-WLB0909-4T&R3K / Power Switch/Driver 1:1 P-Channel 1.5A X1-WLB0909-4
Lowest to $0.1701
ECAD model for AP22908CN4-7
Diodes Incorporated
IC PWR SWITCH N-CH V-QFN4040-17
Need more? Email Us
ECAD model for DPS1135FIA-13
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3199 $58.5189
26+ $4.3651 $113.4926
40+ $4.2287 $169.1480
55+ $4.0923 $225.0765
71+ $3.9558 $280.8618
95+ $3.5466 $336.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention