Products specifications Report Issue?

Category CPU
Win Source Part Number 1436575-100-000000022A
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000022A CAD Model

Description

The 100-000000022A, part of AMD Tray's Ryzen 5 Processors Tray category, is a high-performance computing solution known as the Ryzen 5 3600X. This processor stands out with its 6 cores and 12 threads configuration, enabling it to handle multitasking and demanding applications with a base clock speed of 3.8GHz and a boost speed up to 4.4GHz. Suited for enthusiasts and professionals alike, the Ryzen 5 3600X offers an excellent balance of performance and power efficiency, making it a popular choice for gaming rigs, creative workstations, and everyday computing tasks. AMD's commitment to innovation is evident in this processor, providing users with the capability to push the boundaries of computing performance.

You May Also Be Interested in

Dell
Intel Gold 6146 3.20MHz 12C 24.75M 165W
Need more? Email Us
ECAD model for DELL 72G1K - Intel Gold 6146 3.20MHz 12C 24.75M 165W
Dell
Intel E5430 2.66GHz 4C 12M 80W
Need more? Email Us
ECAD model for DELL JH903 - Intel E5430 2.66GHz 4C 12M 80W
Dell
Intel E5-2660v2 2.20GHz 10C 25M 95W
Need more? Email Us
ECAD model for DELL H172W - Intel E5-2660v2 2.20GHz 10C 25M 95W
Dell
Intel E4600 2.40GHz 2C 2M 65W
Need more? Email Us
ECAD model for DELL MP349 - Intel E4600 2.40GHz 2C 2M 65W
Dell
Intel E5-2609v4 1.7GHz 8C 20M 85W
Need more? Email Us
ECAD model for DELL CH53K - Intel E5-2609v4 1.7GHz 8C 20M 85W
Dell
Intel E3-1240V2 3.40GHz 4C 8M 69W
Need more? Email Us
ECAD model for DELL 9RCXW - Intel E3-1240V2 3.40GHz 4C 8M 69W
Dell
Intel E5-2630LV3 1.8GHz 8C 20M 55W
Need more? Email Us
ECAD model for DELL J1XW7 - Intel E5-2630LV3 1.8GHz 8C 20M 55W
Dell
Intel E3-1220V5 3.0GHz 4C 8M 80W
Need more? Email Us
ECAD model for DELL W5G6G - Intel E3-1220V5 3.0GHz 4C 8M 80W
Dell
AMD Opteron 6134 2.53MHz 8C 3M
Need more? Email Us
ECAD model for DELL OS6134WKT8EGO - AMD Opteron 6134 2.53MHz 8C 3M

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention