EN
  • EN
  • DE

VN5D05SP

Part No VN5D05SP
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 398769-VN5D05SP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN5D05SP CAD Model

Description

STMicroelectronics VN5D05SP - High-Side Driver

The VN5D05SP from STMicroelectronics is a sophisticated high-side driver that is part of the VIPower M0-5 family. This device is designed to provide an efficient and reliable solution for driving resistive, inductive, and capacitive loads, particularly targeting automotive and industrial applications where robustness and high reliability are of paramount importance.

This high-side driver is equipped with a range of features that make it an ideal choice for a variety of applications. It includes built-in protection against overtemperature, overload, and short circuits to the ground or battery. These features help to ensure that the device, as well as the system it is a part of, are protected from potential damage caused by abnormal operating conditions.

The VN5D05SP operates with a supply voltage ranging from 5.5V to 36V, making it versatile for use in different voltage environments. Its active VCC clamp prevents the device from malfunctioning during transient conditions, ensuring reliable operation even in the face of voltage spikes that are common in automotive power supplies.

This device also offers diagnostic functions through its multiplexed analog feedback, which provides critical information about the status of the load, including load current and open-load detection. This feedback is invaluable for system monitoring and can be used to implement fault detection and management strategies.

The VN5D05SP is housed in a PowerSSO-16 package, which is designed to optimize the thermal performance and minimize the PCB space required. This compact form factor, combined with its high integration level, reduces the number of external components needed, leading to a reduction in system complexity and overall cost.

With its robust design and comprehensive protection features, the VN5D05SP is an excellent choice for designers looking to improve the reliability and efficiency of their high-side driving applications. Whether it's for controlling lights, motors, heaters, or other loads, the VN5D05SP provides a high-performance solution that designers can trust.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7218 $63.4436
5+ $26.0282 $130.1410
7+ $25.2148 $176.5036
10+ $24.4014 $244.0140
13+ $23.5880 $306.6440
17+ $21.1478 $359.5126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 578 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess