Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications DC Motors, General Purpose, Relays
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 160 mOhm
Channel Output Current 8.5A
Supply Voltage - Operating 4.5 V to 36 V
Voltage - Load 41V (Max)
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting, ESD, Over Temperature, Over Voltage, Short Circuit, UVLO
Mounting SMD (SMT)
Case / Package 28-SO
Win Source Part Number 1117344-VN5770AKTR-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN5770AKTR-E CAD Model

Description

Product Overview: VN5770AKTR-E by STMicroelectronics

The VN5770AKTR-E is a cutting-edge automotive-grade power management integrated circuit (IC) produced by STMicroelectronics, a global leader in semiconductor solutions. This robust device is designed to meet the stringent requirements of automotive applications, offering reliability and performance in a compact, surface-mount package.

Key Features

  • High Integration: The VN5770AKTR-E integrates multiple functions such as drivers, protection, and diagnostics, which simplifies system design and reduces the number of components required.
  • Advanced Protection: With built-in features like over-temperature protection, overcurrent protection, and load dump protection, this device ensures safe operation under a variety of conditions.
  • High-Side Switches: The IC contains high-side switches that can control various loads with enhanced precision and efficiency.
  • Diagnostic Capabilities: The VN5770AKTR-E provides extensive diagnostic feedback that helps in monitoring system performance and identifying issues for timely resolution.
  • Automotive Qualification: Fully qualified for automotive applications, this product meets the AEC-Q100 standard, ensuring high reliability in the demanding automotive environment.

Applications

The VN5770AKTR-E is versatile and can be used in a wide range of automotive applications. These include:

  • Body control modules
  • Automotive lighting systems
  • Engine control units
  • Power distribution systems

Technical Specifications

With a robust design, the VN5770AKTR-E operates over a broad temperature range and is housed in a PowerSSO-36 package. It is designed to handle significant power levels with a voltage range that accommodates typical automotive battery fluctuations.

Conclusion

In summary, the VN5770AKTR-E from STMicroelectronics is an exceptional choice for designers looking to implement a reliable, high-performance power management solution in automotive applications. Its integration of multiple functions, advanced protection features, and diagnostic capabilities make it a valuable component in modern vehicle electronics.

You May Also Be Interested in

STMicroelectronics
Single and dual PMOS high-side H-bridge
Lowest to $5.6478
ECAD model for L9959T
NXP / Nexperia
DC-to-DC converter powertrain
Need more? Email Us
ECAD model for PIP212-12M
ON Semiconductor
Need more? Email Us
ECAD model for NCV7703DR2G
ON Semiconductor
Triple Half-Bridge Driver with SPI Control / IC DVR HALF BRIDGE TRPL 14SOIC
Lowest to $4.6799
ECAD model for NCV7703BD2R2G
Maxim Integrated
IC HALF BRIDGE DRIVER 16QFN / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Lowest to $20.4998
ECAD model for VT1697SBFQX
ON Semiconductor
IC DRIVER DOUBLE HEX 28-SOIC
Need more? Email Us
ECAD model for NCV7708ADWG
Infineon Technologies
Deca-Half-Bridge Driver IC
Lowest to $6.8066
ECAD model for TLE84110EL
Rohm Semiconductor
H-bridge driver for DC brush motor
Lowest to $3.2776
ECAD model for BD6222HFP
ON Semiconductor
IC HALF BRIDGE DVR HV OSC 8SOIC
Lowest to $0.5666
ECAD model for NCP1393BDR2G

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3171 $51.8052
29+ $3.5423 $102.7267
44+ $3.4316 $150.9904
61+ $3.3209 $202.5749
78+ $3.2102 $250.3956
105+ $2.8781 $302.2005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention