EN
  • EN
  • DE

NCP1393BDR2G

Part No NCP1393BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DVR HV OSC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications AC Loads, Bulbs, General Purpose
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 5 mOhm LS, 12 mOhm HS
Current - Peak Output 1A
Supply Voltage - Operating 16V
Voltage - Load 16V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Bootstrap Circuit, Internal Oscillator
Fault Protection Shoot-Through
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 091677-NCP1393BDR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1393BDR2G CAD Model

Description

ON Semiconductor NCP1393BDR2G High Performance Resonant Mode Controller

The NCP1393BDR2G is a cutting-edge resonant mode controller integrated circuit (IC) designed and manufactured by ON Semiconductor. It is a highly efficient, versatile component widely used in the power supply industry, particularly for applications requiring low power dissipation and high power density. This controller IC is ideal for implementing half-bridge or full-bridge topologies in switch mode power supplies (SMPS), including those found in flat-panel televisions, desktop monitors, and high-efficiency power adapters.

One of the key features of the NCP1393BDR2G is its ability to operate at a fixed frequency while employing a variable duty cycle control, which allows for Zero Voltage Switching (ZVS) or quasi-resonant operation. This characteristic significantly reduces switching losses and enhances overall system efficiency. The IC's high-frequency capability enables the use of smaller, more cost-effective magnetic components, thus reducing the size and cost of the power supply.

The NCP1393BDR2G also incorporates a range of protection features to ensure the safety and reliability of the power supply system. These include an adjustable Over-Current Protection (OCP), Brown-Out Detection, and an Over-Voltage Protection (OVP) which immediately shuts down the IC upon detecting an over-voltage condition, preventing potential damage to the circuit.

Additional features of this controller include a startup sequence with a soft-start capability that minimizes stress on the power stage during power-up, and a frequency foldback mechanism that limits the maximum frequency during short-circuit or overload conditions, further protecting the power supply components.

ON Semiconductor has packaged the NCP1393BDR2G in a compact SOIC-8 package, making it suitable for space-constrained applications. Its high level of integration and performance, combined with its robust protection features, make the NCP1393BDR2G an excellent choice for designers looking to create efficient and reliable power solutions.

With the NCP1393BDR2G, ON Semiconductor continues to demonstrate its commitment to providing innovative power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Texas Instruments
PROTOTYPE
Lowest to $3.5711
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6916 $51.8700
180+ $0.5675 $102.1500
275+ $0.5497 $151.1675
380+ $0.5320 $202.1600
490+ $0.5143 $252.0070
655+ $0.4611 $302.0205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess