EN
  • EN
  • DE

ADA5000CUBOX

Part No ADA5000CUBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon 5000 64bit AM2 Dual-Core 940
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953060-ADA5000CUBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADA5000CUBOX CAD Model

Description

The AMD ADA5000CUBOX is a high-performance microprocessor designed for embedded applications. It provides a robust and reliable computing platform for a variety of industrial and commercial uses. This processor combines processing power with efficient energy consumption, making it suitable for demanding environments.

Applications

  • Industrial automation systems
  • Point-of-Sale (POS) terminals
  • Digital signage
  • Network appliances
  • Gaming machines

Features

  • High Clock Speed: Enables rapid processing of complex tasks.
  • Integrated Memory Controller: Supports fast memory access for improved system performance.
  • Low Power Consumption: Designed for energy efficiency, reducing heat and power costs.
  • Advanced Instruction Set: Supports a wide range of instructions for enhanced software compatibility.
  • Robust Design: Built to withstand demanding operating conditions.

Benefits

  • Improved System Performance: Delivers fast and efficient processing for demanding applications.
  • Reduced Power Consumption: Low power design reduces energy costs and heat output.
  • Enhanced Reliability: Robust design ensures stable and reliable operation in harsh environments.
  • Wide Software Compatibility: Supports a broad range of operating systems and applications.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

Additional Details

The ADA5000CUBOX is typically part of a larger embedded system, which includes memory, storage, and I/O devices. It supports standard operating systems and development tools, making it easy to integrate into existing systems. The processor is designed to meet the performance and reliability requirements of industrial and commercial applications. It is often cooled using a heatsink and fan assembly to maintain optimal operating temperatures.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess