The TLE84110EL is a system basis chip (SBC) from Infineon Technologies, designed for automotive and industrial applications. It integrates multiple functions, including voltage regulators, watchdog timers, and communication interfaces (typically CAN or LIN), into a single chip. This integration reduces component count, board space, and overall system cost.
Applications:
- Automotive body control modules
- Industrial control systems
- Engine management systems
- Transmission control units
- Chassis control systems
Features:
- Multiple voltage regulators (e.g., 5V and 3.3V)
- Watchdog timer for system monitoring
- CAN (Controller Area Network) or LIN (Local Interconnect Network) transceiver
- Undervoltage and overvoltage protection
- Overtemperature protection
- Short-circuit protection
- Reset functionality
Benefits:
- Reduced system cost and complexity
- Improved system reliability
- Simplified board layout
- Enhanced safety features
- Compliance with automotive standards (e.g., AEC-Q100)
Additional Details:
The TLE84110EL typically includes a main voltage regulator providing a stable 5V or 3.3V supply for the microcontroller and other onboard components. It also often features a low-dropout (LDO) regulator for supplying power to sensors or other low-power devices. The integrated watchdog timer monitors the microcontroller's operation and triggers a reset if the microcontroller fails to respond within a specified time, preventing system malfunctions. The CAN or LIN transceiver enables communication with other electronic control units (ECUs) in the vehicle or industrial network. The various protection features (undervoltage, overvoltage, overtemperature, and short-circuit) protect the device and the connected components from damage. The EL suffix indicates a specific package and temperature grade. The datasheet provides detailed information on the device's electrical characteristics, timing parameters, and application circuits. The operating temperature range is typically -40°C to +125°C. It is crucial to consult the datasheet for specific implementation details, including external component selection and thermal management requirements.