EN
  • EN
  • DE

CSD95485RWJT

Part No CSD95485RWJT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description SYNCHRONOUS BUCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half Bridge Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 41-VQFN-CLIP (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 41-PowerTFQFN
Case / Package 41-VQFN-CLIP (5x6)
Family Name CSD95485
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-CSD95485RWJTCT, 296-CSD95485RWJTTR, 296-CSD95485RWJTDKR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916138-CSD95485RWJT
Ultra Librarian 3D Model Ultra Librarian CSD95485RWJT CAD Model

Description

The Texas Instruments CSD95485RWJT is a state-of-the-art synchronous buck NexFET™ power block that is designed to deliver exceptional performance for point-of-load (POL) solutions. This compact and efficient device integrates the driver IC and power MOSFETs into a single package to provide a high-density power supply system with advanced power management capabilities.

Key Features

  • Integrated Power Solution: Combining the driver and MOSFETs into one package reduces parasitic inductance and resistance, leading to improved switching performance and reduced board space.
  • High Efficiency: The CSD95485RWJT is optimized for 5V gate drive applications, providing high efficiency across a wide load range with reduced power losses.
  • Thermal Management: Designed with an exposed thermal pad, the device offers excellent thermal performance, ensuring reliability and longevity even under high power operations.
  • Advanced Packaging: Utilizing TI's cutting-edge PowerStack™ clip QFN package, the CSD95485RWJT provides a low inductance and low thermal impedance path, making it ideal for space-constrained applications.

Applications

The CSD95485RWJT is versatile and can be used in a wide range of applications, including:

  • Telecommunication and networking equipment
  • Server and enterprise solutions
  • Computing and storage systems
  • Industrial power supplies

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 15V
Output Current Up to 40A
Switching Frequency Up to 1.5MHz
Package 5mm x 6mm 40-pin QFN

For designers seeking a robust and compact power solution, the Texas Instruments CSD95485RWJT offers a blend of performance, efficiency, and reliability, making it an excellent choice for demanding applications that require precise power management and space-saving design.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Texas Instruments
PROTOTYPE
Lowest to $3.5711

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2295 $52.2950
24+ $4.2909 $102.9816
37+ $4.1568 $153.8016
50+ $4.0227 $201.1350
65+ $3.8886 $252.7590
87+ $3.4864 $303.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess