EN
  • EN
  • DE

TND303S-TL-E

Part No TND303S-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER DUAL 25V 2/2A 8-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Full, Half-Bridge Drivers
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
Output Configuration Half Bridge (2)
Applications AC Motors, DC Motors, DC-DC Converters, General Purpose
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 3 Ohm LS, 4 Ohm HS
Current - Peak Output 2A
Operating Supply Voltage 4.5 V ~ 25 V
Voltage - Load 4.5 V ~ 25 V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package 8-SOP
Win Source Part Number 099596-TND303S-TL-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TND303S-TL-E CAD Model

Description

The SANYO Semiconductor (U.S.A) Corporation TND303S-TL-E is an integrated circuit that is designed for use in various applications.

  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Function: PMIC - full, half-bridge drivers
  • Applications: AC motors, DC motors, DC-DC converters, and general purpose applications

You May Also Be Interested in

3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Monolithic Power Systems Inc.
IC HALF-BRIDGE 60A 25TQFN
Lowest to $4.0909
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41TLGA
Lowest to $5.2389
Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 12A 13TQFN
Lowest to $9.2072

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8681 $62.0767
16+ $7.2765 $116.4240
25+ $7.0490 $176.2250
34+ $6.8214 $231.9276
44+ $6.5939 $290.1316
59+ $5.9124 $348.8316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess