EN
  • EN
  • DE

TND311S-TL-E

Part No TND311S-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER DUAL 25V 2/2A 8-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Full, Half-Bridge Drivers
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
Output Configuration Half Bridge (2)
Applications DC Motors, DC-DC Converters, General Purpose
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 3 Ohm LS, 4 Ohm HS
Current - Peak Output 2A
Operating Supply Voltage 4.5 V ~ 25 V
Voltage - Load 4.5 V ~ 25 V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package 8-SOP
Win Source Part Number 101740-TND311S-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TND311S-TL-E CAD Model

Description

The SANYO Semiconductor (U.S.A) Corporation's TND311S-TL-E is a medium popularity integrated circuit that is used in various electronic applications.

  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Function: PMIC - Full, Half-Bridge Driver
  • Technology: Power MOSFET

You May Also Be Interested in

Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Monolithic Power Systems Inc.
26V,25A INTELLI-PHASE IN TQFN3X4
Lowest to $1.1792
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $12.3845

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess