EN
  • EN
  • DE

VL53L3CXV0DH/1

Part No VL53L3CXV0DH/1
Manufacturer STMicroelectronics
Catalog Optical Sensors - Distance Measuring
Description TIME-OF-FLIGHT PROXIMITY SENSOR / Optical Sensor 10mm ~ 310cm I²C Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Distance Measuring
Mfr STMicroelectronics
Series FlightSense™
Package Tape & Reel
Sensing Distance 10mm ~ 310cm
Output Type I2C
Voltage - Supply 2.6V ~ 3.5V
Temperature Range - Operating -20°C ~ 85°C (TA)
Base Product Number VL53L3
Other Names 497-VL53L3CXV0DH/1DKR,497-VL53L3CXV0DH/1CT,497-VL53L3CXV0DH/1TR
Standard Package 4,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1235010-VL53L3CXV0DH/1
Ultra Librarian 3D Model Ultra Librarian VL53L3CXV0DH/1 CAD Model

Description

STMicroelectronics VL53L3CX Time-of-Flight Sensor

The VL53L3CXV0DH/1 is a state-of-the-art, Time-of-Flight (ToF) laser-ranging sensor from STMicroelectronics, designed to deliver accurate distance measurements and proximity sensing with unparalleled precision. This cutting-edge sensor is an ideal solution for a wide range of applications, including user detection, drone altitude control, and robotics, among others.

At the heart of the VL53L3CXV0DH/1 lies STMicroelectronics' advanced FlightSense™ technology. This technology enables the sensor to measure distances up to 300 cm with a resolution of 1 mm, ensuring precise and reliable readings. The sensor's fast ranging time and high-speed data transfer capabilities make it suitable for high-performance applications that require quick response times.

The VL53L3CXV0DH/1 is designed with versatility in mind, featuring multiple ranging modes that can be tailored to various scenarios, such as long-distance, high-accuracy, or high-speed measurements. This flexibility allows developers to optimize the sensor's performance based on the specific needs of their application.

Integration of the VL53L3CXV0DH/1 into designs is made easy thanks to its compact, surface-mount package, which measures just 4.9 x 2.5 x 1.56 mm. The small footprint of the sensor enables it to fit into space-constrained applications, while its low power consumption ensures it is suitable for battery-powered devices.

Furthermore, the VL53L3CXV0DH/1 comes with robust crosstalk compensation algorithms, which minimize interference from ambient light and other external factors, thereby enhancing measurement accuracy in diverse environments. The sensor also supports I2C communication, allowing for seamless integration with microcontrollers and other digital systems.

Developers can benefit from the comprehensive support provided by STMicroelectronics, including detailed documentation, software libraries, and development kits. These resources facilitate a smooth development process and accelerate time-to-market for products incorporating the VL53L3CXV0DH/1 sensor.

In summary, the VL53L3CXV0DH/1 from STMicroelectronics represents a powerful tool for designers seeking to incorporate precise distance sensing and proximity detection capabilities into their next-generation products.

You May Also Be Interested in

Sharp Microelectronics
SENSOR OPTICAL 15CM DIGITAL
Need more? Email Us
Sharp Microelectronics
SENSOR DISTANCE MEAS DGTL 100MM
Need more? Email Us
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
OPTICAL SENSOR OLGA13 / Optical Sensor 0.787" ~ 98.425" (20mm ~ 2500mm) Push-Pull Output
Lowest to $3.4896
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
SENSOR DIST MEASUR 150CM ANLG
Lowest to $6.1579
RF Digital Corporation
SENSOR OPTICAL 10-200CM I2C
Lowest to $5.0142
Omron
SENSOR OPT 4.5-6MM CONFOCAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4403 $52.0821
17+ $6.1049 $103.7833
26+ $5.9141 $153.7666
35+ $5.7233 $200.3155
46+ $5.5326 $254.4996
61+ $4.9602 $302.5722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess