EN
  • EN
  • DE

FSD210B

Part No FSD210B
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Green Mode Fairchild Power Switch (FPS) | IC SWIT PWM GREEN UVLO HV 7DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.7V
Supply Voltage 6.7V ~ 20V
Duty Cycle 66%
Switching Frequency 134kHz
Power (W) 7W
Fault Protection Current Limiting, Over Load, Over Temperature
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 8-DIP , 7 Leads
Supplier Device Package 7-DIP
Mounting Style Through Hole
Family Part Number FSD210
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1175916-FSD210B
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSD210B CAD Model

Description

Introducing the FSD210B Power Switch from ON Semiconductor

The FSD210B is a highly integrated Power Switch designed by ON Semiconductor for advanced power supply solutions. This innovative component is tailored for AC/DC power systems, particularly in the realm of Switch Mode Power Supplies (SMPS). It is a perfect fit for applications requiring a compact footprint, high efficiency, and reliable performance.

At the heart of the FSD210B lies an integrated Pulse Width Modulation (PWM) controller and a high-voltage power MOSFET. This combination allows for a simplified circuit design, reducing the number of external components required. The device is optimized for off-line switchers, providing a cost-effective solution for power applications in the range of a few watts up to 50 watts, depending on system requirements and design.

The FSD210B boasts a range of features that enhance its performance and reliability. One of the key features is its Burst-Mode operation, which significantly reduces power consumption during standby and no-load conditions. This makes the FSD210B an energy-efficient choice for modern electronic devices that require compliance with power conservation standards.

Additional features include overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD), which safeguard the power supply and the end application from various fault conditions. The device's internal soft-start function minimizes stress on the power MOSFET and the PWM controller at startup, extending the longevity of the product.

The FSD210B is packaged in a compact 8-pin DIP form, making it suitable for applications with limited PCB space. Its lead (Pb)-free and halogen-free composition aligns with current environmental standards, ensuring that the product meets both regulatory and consumer demands for eco-friendly components.

In summary, the FSD210B from ON Semiconductor is a robust, energy-efficient power switch solution that is ideal for a wide range of power supply applications. With its integrated features and compact design, it provides a reliable and cost-effective solution for designers looking to enhance their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess