Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 15V
Supply Voltage 7.6V ~ 16V
Switching Frequency 126kHz
Fault Protection Current Limiting, Over Temperature
Temperature Range - Operating -25°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number MC33364
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1218385-MC33364D2R2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33364D2R2 CAD Model

Description

ON Semiconductor MC33364D2R2 - High Voltage GreenLine SMPS Controller

The ON Semiconductor MC33364D2R2 is a cutting-edge switch mode power supply (SMPS) controller designed to deliver high efficiency and reliability for a wide range of power conversion applications. This component is part of ON Semiconductor’s GreenLine series, which emphasizes energy efficiency and eco-friendly operation. The MC33364D2R2 is ideal for use in offline power supplies, providing the necessary control for flyback, boost, or forward converters.

Featuring a high-voltage startup circuit, the MC33364D2R2 can efficiently handle the initial power draw, allowing the device to start up with minimal power consumption. This contributes to the overall energy efficiency of the end product. Its built-in undervoltage lockout (UVLO) ensures that the controller only operates when the supply voltage is within an acceptable range, protecting the circuit from potentially damaging low-voltage conditions.

The MC33364D2R2 is equipped with a range of protective features to ensure the safety and longevity of the power supply system. Overvoltage protection (OVP) guards the circuit against excessive voltage levels that could cause damage. In addition, the thermal shutdown feature provides an extra layer of security by turning off the controller if it reaches an unsafe temperature, preventing thermal runaway and potential component failure.

With its frequency jittering capability, the MC33364D2R2 reduces electromagnetic interference (EMI), making it easier for power supply designs to meet stringent EMI regulations. This feature is particularly beneficial for applications sensitive to noise, such as audio/visual equipment, communication devices, and precision instrumentation.

ON Semiconductor's MC33364D2R2 comes in a compact D2PAK-7 package, making it suitable for space-constrained applications while also allowing for efficient heat dissipation. The controller's advanced features and robust design ensure that it can be used in a variety of demanding environments, including industrial, consumer electronics, and computing applications, where performance and energy efficiency are paramount.

Overall, the MC33364D2R2 from ON Semiconductor is an excellent choice for designers looking to create power-efficient, reliable, and environmentally friendly power supply solutions.

You May Also Be Interested in

Power Integrations
Enhanced, Energy Efficient, Low Power Off-line Switcher | IC OFFLINE SWIT OTP OCP HV 8SMD
Need more? Email Us
ECAD model for TNY268G
ON Semiconductor
Critical Conduction GreenLine SMPS Controller | IC CTRLR SMPS OTP UVLO 8SOIC
Need more? Email Us
ECAD model for MC33364D2R2
Power Integrations
Energy-Effi cient, Off-line Switcher with Accurate Primary-side Constant-Voltage (CV) Control
Lowest to $0.9634
ECAD model for LNK624PG
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR PWM CM 8-DIP
Need more? Email Us
ECAD model for MIC38HC44BN
Infineon Technologies
Off-Line SMPS Current Mode Controller with integrated 800V
Lowest to $1.3137
ECAD model for ICE3AR4780CJZ
Fairchild/ON Semiconductor
Green-Mode Fairchild Power Switch (FPS) for Quasi-Resonant Operation - Low EMI and High Efficiency
Lowest to $1.4463
ECAD model for FSQ0465RBWDTU
Texas Instruments
Phase Shift Resonant Controller
Need more? Email Us
ECAD model for UC2875QP
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.2819
ECAD model for UCC28713D
Texas Instruments
HIGH--SPEED VOLTAGE MODE PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for UCC25706DGKG4

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention