EN
  • EN
  • DE

VIPER31SP

Part No VIPER31SP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description BATTERY CHARGER PRIMARY I.C.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1279320-VIPER31SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER31SP CAD Model

Description

VIPER31SP - High Voltage Converter from STMicroelectronics

The VIPER31SP from STMicroelectronics is a robust high-voltage converter that is part of the VIPerPlus family, designed to deliver exceptional performance and reliability for a wide range of power supply applications. This integrated circuit combines a dedicated current mode PWM controller with a high-voltage power MOSFET on the same silicon chip, providing a compact solution for switched-mode power supplies (SMPS).

Key Features

  • Integrated 800 V avalanche-rugged power MOSFET: The built-in power MOSFET allows the VIPER31SP to handle high voltage levels, making it suitable for applications that require direct connection to the rectified mains voltage.
  • Multiple protection features: This device includes thermal shutdown, overcurrent and overload protection, ensuring safe operation under a variety of fault conditions. These built-in protections enhance the longevity and reliability of the power supply.
  • Low power Standby mode: With its ability to enter a low power standby mode, the VIPER31SP can achieve low energy consumption, which is particularly beneficial for applications that must comply with energy-saving regulations.
  • High-frequency operation up to 30 kHz: The device can operate at high frequencies, which allows for smaller-sized passive components, resulting in a more compact and cost-effective power supply design.
  • Adjustable overcurrent protection (OCP): Users can set the overcurrent threshold according to their specific application needs, providing added flexibility and control over the power supply's performance.

Applications

The VIPER31SP is suitable for a diverse range of applications, including but not limited to:

  • Switched-mode power supplies (SMPS) for consumer electronics
  • Adapters and chargers for mobile devices
  • Auxiliary power supplies for home appliances
  • Industrial power supplies
  • LED lighting applications

With its high integration level and user-friendly features, the VIPER31SP is an excellent choice for designers looking for a high-performance, energy-efficient, and space-saving power supply solution. Its robustness and versatility make it an ideal component for a wide array of electronic products, ensuring they operate reliably and efficiently.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess