Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.63V
Output Complementary
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MIC708
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739991-MIC708RMY-TR
Ultra Librarian 3D Model Ultra Librarian MIC708RMY-TR CAD Model

Description

MIC708RMY-TR Voltage Supervisor IC by Microchip Technology

The MIC708RMY-TR from Microchip Technology is a highly reliable voltage supervisor IC designed to monitor power supply voltages and provide a reset signal to microcontrollers and digital systems. This compact component ensures that your system operates within safe voltage thresholds, thereby protecting your application from uncertain power fluctuations and brown-out conditions.

Key Features

  • Voltage Threshold Accuracy: The MIC708RMY-TR offers precise voltage monitoring with a threshold accuracy of ±2.5% at room temperature, which is essential for sensitive electronic applications.
  • Low Power Consumption: With a quiescent current of just 5.5µA, this voltage supervisor is an excellent choice for power-sensitive designs, helping to extend battery life in portable devices.
  • Reset Time Delay: It features a built-in delay on the reset output, which can be set by an external capacitor, providing flexibility and preventing false triggering due to transient voltage dips.
  • Operating Voltage Range: The device operates over a wide voltage range from 1.0V to 10.0V, accommodating a variety of power supply configurations.
  • Output Configuration: The MIC708RMY-TR offers an active-low, open-drain reset output, which is compatible with a broad range of microcontrollers and digital logic families.
  • Temperature Range: It is designed to function across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Applications

The MIC708RMY-TR is versatile and can be used in several applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Controllers
  • Automotive Systems

Package and Availability

The voltage supervisor comes in a compact 8-lead MSOP (Micro Small Outline Package) that is RoHS compliant, offering a space-saving solution for PCB designs. The suffix 'TR' indicates that the component is provided in tape and reel packaging, suitable for automated assembly processes.

With its robust feature set and Microchip's renowned reliability, the MIC708RMY-TR is an excellent choice for ensuring the stability and integrity of your electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 2.9V SOT23-5
Lowest to $0.2441
ECAD model for S-80929CLMC-G6ZT2U
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3700XCTPX-296/NOPB
Analog Devices Inc.
IC SUPERVISOR MPU 2.63V WD 8DIP
Need more? Email Us
ECAD model for ADM706RANZ
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4233
ECAD model for TPS3840PL30DBVR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 9USMD / Supervisor Push-Pull, Totem Pole 1 Channel 9-DSBGA
Need more? Email Us
ECAD model for LM3709XQBP-308/NOPB
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Need more? Email Us
ECAD model for R3111Q261A-TR-FE
Maxim Integrated
IC MONITOR VOLT MPU 14-SOIC
Need more? Email Us
ECAD model for MAX8215ESD+T
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 8MSOP / Supervisor Open Drain or Open Collector 1 Channel 8-MSOP
Need more? Email Us
ECAD model for X4003M8I-2.7A
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL SOT23-6
Need more? Email Us
ECAD model for ADM6710BARJZ-REEL7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention