EN
  • EN
  • DE

VIPER265KDTR

Part No VIPER265KDTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Buck, Buck-Boost, Flyback Topology 60kHz 16-SO
Manufacturer STMicroelectronics
Series VIPER™
Package Reel - TR
Supply Voltage 11.5V ~ 23.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name VIPER265
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19778-6, VIPER265KDTR-ND, 497-19778-1, 497-19778-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938652-VIPER265KDTR
Ultra Librarian 3D Model Ultra Librarian VIPER265KDTR CAD Model

Description

Introducing the VIPER265KDTR from STMicroelectronics

The VIPER265KDTR is a cutting-edge, high-performance offline switched-mode power supply (SMPS) controller designed by STMicroelectronics, a global leader in semiconductor solutions. This advanced component is part of the VIPerPlus series, which is renowned for its energy efficiency and reliability in power conversion applications.

At the heart of the VIPER265KDTR is a rugged 800 V avalanche-rugged power section, a PWM operation at 60 kHz with a frequency jittering feature for lower EMI, and multiple protection features that ensure robustness and enhanced safety. This innovative controller is optimized for SMPS designs, enabling compact, energy-efficient power supplies for a wide range of applications, including consumer electronics, home appliances, office equipment, and industrial systems.

The device integrates a high-voltage startup circuit that allows the quick and efficient startup of the power supply, minimizing standby power consumption. Its built-in error amplifier, along with an accurate (±1%) internal reference voltage, ensures precise output voltage regulation. The VIPER265KDTR also features an adjustable overcurrent protection, which safeguards the system against short circuits and overloads.

One of the key advantages of the VIPER265KDTR is its flexibility. It supports both isolated and non-isolated topologies, such as flyback, buck, and buck-boost converters, making it a versatile choice for designers. Additionally, the controller's integrated soft-start function ensures a smooth and gradual increase in the output voltage, which helps to prevent stress on the power supply components during startup.

Thermal shutdown with automatic restart ensures the VIPER265KDTR operates within safe temperature limits, thereby protecting both the power supply and the end application from thermal-related issues. The device also comes in an eco-friendly package, minimizing the environmental impact and meeting the latest international regulations for electronic products.

In summary, the VIPER265KDTR from STMicroelectronics is a highly reliable and efficient solution for modern power supply designs, offering a combination of performance, safety features, and design flexibility that make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0344 $50.8600
60+ $1.6693 $100.1580
93+ $1.6171 $150.3903
128+ $1.5649 $200.3072
166+ $1.5128 $251.1248
222+ $1.3563 $301.0986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess