EN
  • EN
  • DE

VIPER25LD

Part No VIPER25LD
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Flyback Topology 136kHz 16-SO
Manufacturer STMicroelectronics
Series VIPer™ plus
Package Tube
Supply Voltage 8.5V ~ 23.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name VIPER25
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19251, VIPER25LD-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938651-VIPER25LD
Ultra Librarian 3D Model Ultra Librarian VIPER25LD CAD Model

Description

STMicroelectronics VIPER25LD - Energy Efficient Offline Switcher

The VIPER25LD from STMicroelectronics is a cutting-edge, low-power offline switched-mode power supply (SMPS) primary switcher IC designed for a wide range of power applications. This high-performance device is part of the VIPerPlus family and stands out for its energy efficiency and reliability, making it an ideal choice for applications requiring an AC/DC conversion with a fixed 60 kHz switching frequency.

With a built-in 730V avalanche-rugged power section, the VIPER25LD ensures robustness and improved power handling capability. This feature is particularly useful in challenging environments where voltage spikes and surges are common. The device's integrated high-voltage startup circuitry ensures a quick and efficient power-up sequence, reducing the overall standby power consumption.

The VIPER25LD offers a range of features designed to protect both the IC and the systems it powers. These include overvoltage protection (OVP), overload protection (OLP), and thermal shutdown with hysteresis. Additionally, the device incorporates a soft-start function to minimize stress on the power components during startup, further enhancing system longevity and reliability.

Flexibility in design is another key advantage of the VIPER25LD. It can be utilized in a variety of converter topologies, such as buck, buck-boost, and flyback circuits. This versatility, combined with a jittered 60 kHz PWM operation, helps to reduce electromagnetic interference (EMI), making it easier for designers to meet regulatory requirements.

Applications for the VIPER25LD are diverse and include power supplies for household appliances, set-top boxes, auxiliary power supplies for industrial systems, and LED lighting solutions. Its compact SO-8 package makes it suitable for space-constrained designs, while its energy-saving features help manufacturers meet eco-design norms and reduce the carbon footprint of their products.

Overall, the VIPER25LD by STMicroelectronics provides designers with a highly efficient, versatile, and reliable solution for their power conversion needs, ensuring both performance and compliance with environmental standards.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess