STMicroelectronics P4NB50FP - Power MOSFET
The P4NB50FP from STMicroelectronics is a high-performance Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This device is part of STMicroelectronics' STP4NB50 series, which is renowned for its excellent power handling capabilities and thermal performance.
Key Features
- High voltage capability: The P4NB50FP has a drain-source voltage (VDS) of 500V, making it suitable for high voltage applications.
- Low on-resistance: With an on-resistance (RDS(on)) as low as 1.2 Ohms, this MOSFET ensures reduced conduction losses, enhancing overall efficiency.
- Fast switching: The device is designed for fast switching, improving performance in applications requiring high switching frequencies.
- TO-220FP package: Enclosed in a fully molded TO-220FP package, the P4NB50FP offers excellent thermal transfer and is easy to mount on a printed circuit board (PCB).
Applications
The P4NB50FP is versatile and can be used in various applications, including:
- Switch mode power supplies (SMPS)
- High-efficiency DC-DC converters
- Motor control circuits
- Power management solutions
- LED lighting applications
Quality and Reliability
STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The P4NB50FP has undergone rigorous testing to ensure it performs to specifications under varying conditions. Its robust construction and adherence to industry standards make it a reliable choice for both commercial and industrial applications.
Technical Support and Resources
STMicroelectronics offers comprehensive technical support for the P4NB50FP, including datasheets, application notes, and design resources. Engineers and designers can access a wealth of information to aid in the integration of this Power MOSFET into their projects.