Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPER
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 620V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage 8 V ~ 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 100W
Fault Protection Current Limiting, Over Temperature
Control Features EN, Frequency Control, Soft Start
Package Pentawatt-5 HV (Bent and Staggered Leads)
Manufacturer Package 5-PENTAWATT
Mounting SMD
Win Source Part Number 1279296-VIPER100-22-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VIPer100
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian VIPER100-22-E CAD Model

Description

The VIPER100-22-E from STMicroelectronics is a high-performance, low-power, off-line switched-mode power supply (SMPS) primary switcher. This integrated circuit is designed to deliver consistent and reliable power conversion with minimal external components, making it an ideal solution for compact power supplies in a variety of applications.

Key Features

  • High Voltage Capability: The VIPER100-22-E is capable of withstanding high voltage spikes, thanks to its 700V avalanche-rugged power section, providing robust performance even under stressful conditions.
  • Energy Efficient: With its built-in PWM controller and high-voltage power MOSFET, it offers high efficiency, which helps in reducing power consumption and heat dissipation.
  • Low Standby Power: The device is designed to achieve very low standby power consumption, making it suitable for applications that require compliance with energy-saving standards.
  • Multiple Protections: It includes a number of built-in protection features, such as overload protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of both the IC and the end application.
  • Flexibility: The VIPER100-22-E is flexible in terms of design, supporting both flyback and buck converter configurations, which allows designers to use it in a wide range of power supply designs.

Applications

The VIPER100-22-E is suitable for a broad spectrum of applications, especially where power efficiency and space are of concern. Common applications include:

  • Switched-mode power supplies for consumer electronics
  • Adapters for chargers
  • Standby and auxiliary power supplies
  • LED lighting drivers

Conclusion

The STMicroelectronics VIPER100-22-E stands out for its robustness, efficiency, and versatility, providing a reliable power solution for designers looking to optimize their power supply systems. Its integrated features and protections make it a solid choice for a wide range of applications, ensuring performance and durability.

You May Also Be Interested in

ON Semiconductor
Critical Conduction GreenLine SMPS Controller | IC CTRLR SMPS OTP UVLO 8SOIC
Need more? Email Us
ECAD model for MC33364D2R2
NXP / Nexperia
GreenChip SMPS control IC
Need more? Email Us
ECAD model for TEA1733CT
BCD Semiconductor Manufacturing Limited
LOW-POWER OFF-LINE PRIMARY SIDE REGULATION CONTROLLER
Lowest to $0.1177
ECAD model for AP3766
NXP / Nexperia
GreenChip SMPS control IC
Need more? Email Us
ECAD model for TEA1533P
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1075P130G
Infineon Technologies
Off-Line SMPS Quasi-Resonant PWM Controller with integrated 650V CoolMOS® and startup cell in DIP-7
Lowest to $3.0546
ECAD model for ICE2QR1765Z
Texas Instruments
Economy Primary Side Controller
Need more? Email Us
ECAD model for UCC3809P-2G4
Intersil
IC OFFLINE SWITCH MULT TOP 8MSOP
Need more? Email Us
ECAD model for ISL8842AMUZ
Texas Instruments
Low Power Economy BiCMOS Current Mode PWM
Need more? Email Us
ECAD model for UCC2813PW-2G4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5048 $66.5912
45+ $2.8758 $129.4110
70+ $2.7859 $195.0130
96+ $2.6961 $258.8256
125+ $2.6062 $325.7750
167+ $2.3365 $390.1955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention