EN
  • EN
  • DE

VIPER06XS

Part No VIPER06XS
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 10SSO / Converter Offline Buck, Flyback Topology 30kHz 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr STMicroelectronics
Series VIPer™ plus
Package Tube
Output Isolation Either
Internal Switch(s) Yes
Voltage - Breakdown 800V
Topology Buck, Flyback
Voltage - Start Up 13 V
Supply Voltage - Operating 11.5V ~ 23.5V
Duty Cycle 70%
Frequency - Switching 30kHz
Power (Watts) 8 W
Fault Protection Current Limiting, Open Loop, Over Temperature
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Mounting SMD (SMT)
Base Product Number VIPER06
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names VIPER06XS-ND,497-14660,-497-14660
Standard Package 100
Win Source Part Number 990452-VIPER06XS
Ultra Librarian 3D Model Ultra Librarian VIPER06XS CAD Model

Description

STMicroelectronics VIPER06XS High-Voltage Converter

The VIPER06XS from STMicroelectronics is a remarkable high-voltage converter that integrates a robust 730V avalanche-rugged power MOSFET with PWM current-mode control. Designed to deliver a compact and efficient solution, it is ideal for low-power applications that require a high level of integration and reliability.

Key Features

  • Integrated Power MOSFET: The device comes with a high-voltage, rugged power MOSFET with 730V breakdown voltage, ensuring enhanced reliability and robustness in fluctuating voltage environments.
  • Advanced PWM Control: The current-mode PWM control offers excellent output stability and response, making it suitable for a wide range of applications.
  • Energy Efficiency: With its built-in features such as the frequency jittering and the low standby power, it is designed to meet the most stringent energy-saving standards, which makes it perfect for eco-conscious designs.
  • Overcurrent and Overvoltage Protection: The VIPER06XS comes with comprehensive protection features that safeguard the device and the system from various electrical anomalies.
  • Compact Size: Its small footprint allows for easy integration into space-constrained applications, providing a high level of power density.

Applications

The VIPER06XS is versatile and can be used in a variety of applications, such as:

  • Switched-mode power supplies (SMPS)
  • LED lighting drivers
  • Adapters and chargers for consumer electronics
  • Standby and auxiliary power supplies

Technical Specifications

With an operating junction temperature range of -40°C to 150°C, the VIPER06XS is built to perform reliably in harsh conditions. The device also features a low operating quiescent current and an adjustable operating frequency up to 200 kHz, providing designers with flexibility in their design choices.

In summary, the VIPER06XS high-voltage converter from STMicroelectronics is a powerful, efficient, and reliable solution for a wide range of power supply applications. Its integration of advanced features in a compact package makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5315 $53.6025
80+ $1.2566 $100.5280
125+ $1.2173 $152.1625
170+ $1.1781 $200.2770
220+ $1.1388 $250.5360
295+ $1.0210 $301.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess