EN
  • EN
  • DE

M41T56N

Part No M41T56N
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Timer or RTC, Volatile, CMOS, PDIP8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988106-M41T56N
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M41T56N CAD Model

Description

The M41T56N is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled) and an integrated crystal. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this RTC provides high accuracy and reliability in timekeeping. It is a part of the M41T00 family of real-time clocks, which are known for their stability and performance in a wide range of applications.

Key Features

  • Timekeeping: Hours, minutes, and seconds in 24-hour binary-coded decimal (BCD) format.
  • Calendar: Date, month, year, and day of the week in BCD format with leap year compensation valid up to 2099.
  • Alarm: An onboard programmable alarm function allows users to set daily or monthly alarms.
  • Serial Interface: I2C serial interface for easy integration into various systems.
  • Low Power Consumption: Designed for battery-powered applications with low power consumption.
  • Automatic Power-Fail Detect: The device features an automatic power-fail detect and switch circuitry.
  • Watchdog Timer: An integrated watchdog timer with a programmable delay from 62.5 ms to 128 s.

Applications

The M41T56N is suitable for a wide range of applications where accurate timekeeping is of the essence. These include:

  • Industrial systems
  • Utility meters
  • POS terminals
  • Consumer electronics
  • Handheld devices

Technical Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package SOIC 8
Frequency Output 32.768 kHz

With its compact package and comprehensive feature set, the M41T56N from STMicroelectronics is an excellent choice for designers looking to integrate a reliable RTC into their systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess