EN
  • EN
  • DE

ST5036

Part No ST5036
Manufacturer Pulse
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Win Source Part Number 343438-ST5036
Popularity Low
Supply and Demand Status Balance
Package Bag
Product Status Active
Connector Style 2.4mm (APC-2.4, OS-50)
Connector Type Plug, Male Pin
Frequency - Max 50Ghz
Impedance 50 Ohms
Mounting Type Free Hanging, Cap
Contact Material Beryllium Copper
Contact Finish Gold
Ultra Librarian 3D Model Ultra Librarian ST5036 CAD Model

Description

The ST5036 is a surface mount power inductor manufactured by Pulse Electronics. Power inductors are passive electronic components designed to store energy in a magnetic field when electric current flows through them. They are crucial in power management applications for voltage regulation, filtering, and energy storage.

Applications

  • DC-DC Converters: Used for voltage step-up (boost), step-down (buck), and inversion in switching power supplies.
  • Power Amplifiers: Improves efficiency and reduces noise in audio and RF power amplifiers.
  • EMI Filtering: Reduces electromagnetic interference in electronic circuits.
  • LED Lighting: Regulates current and voltage in LED drivers for consistent brightness.
  • Portable Devices: Provides efficient power management in smartphones, tablets, and other mobile devices.

Features

  • Surface Mount Technology (SMT): Enables efficient automated assembly on printed circuit boards.
  • Low DC Resistance (DCR): Minimizes power loss due to resistance, improving efficiency.
  • High Saturation Current: Handles high current levels without significant inductance drop.
  • Compact Size: Allows for integration into small and densely populated circuit boards.
  • Shielded Construction: Reduces electromagnetic interference (EMI) and provides better signal integrity.

Benefits

  • Efficient Power Conversion: Minimizes power loss and improves the efficiency of power supplies and converters.
  • Reduced Noise: Filters out unwanted noise and interference in electronic circuits.
  • Stable Performance: Maintains stable inductance and current handling capabilities under varying conditions.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Cost-Effective Solution: Provides a reliable and efficient power management solution at an economical price.

Additional Details

The ST5036 is a shielded power inductor that falls within Pulse Electronics' inductor series. Specific electrical characteristics such as inductance value (in microhenries), saturation current rating (in amperes), and DCR (in milliohms) are crucial specifications and are typically found in the product datasheet. These inductors are designed to meet industry standards for performance, reliability, and environmental compliance.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess