The LT1872ES6 is a compact, high-performance step-up (boost) DC/DC converter from Linear Technology, designed to meet the stringent requirements of portable and compact electronics. This versatile component is housed in a space-saving SOT-23 package, making it an ideal choice for applications where board space is at a premium.
Key Features and Benefits
- High Switching Frequency: The LT1872ES6 operates at a switching frequency of 1.5MHz, allowing the use of small, low-cost capacitors and inductors. This high frequency also translates to faster response times and reduced output ripple.
- Wide Input Voltage Range: With an input voltage range of 2.65V to 16V, it is perfectly suited for single-cell Li-Ion batteries, multi-cell battery configurations, or regulated 5V and 12V power supplies.
- Adjustable Output Voltage: The output voltage is adjustable from 1.25V to as high as 36V, providing a versatile solution for a variety of output requirements.
- High Efficiency: Its low quiescent current and high efficiency are optimized for battery-powered applications, ensuring minimal battery drain and extended operational life.
- Integrated Features: The device includes a 1.4A internal switch, which can deliver output currents up to several hundred milliamps depending on the input and output voltages.
- Protection Mechanisms: The LT1872ES6 incorporates features like current limiting and thermal shutdown to protect against overcurrent and overheating conditions.
Applications
The versatility of the LT1872ES6 makes it suitable for a diverse range of applications, including:
- Portable Electronics
- GPS Devices
- Digital Cameras
- Medical Diagnostic Equipment
- Wireless Modems and Network Cards
Conclusion
The LT1872ES6 from Linear Technology is a powerful, efficient, and flexible solution for boosting DC voltage in a variety of electronic devices. Its small footprint, coupled with its robust feature set, ensures that it can meet the needs of the most demanding applications while simplifying design and conserving space.