EN
  • EN
  • DE

VB525SPTR-E

Part No VB525SPTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRVR BIPOLAR 1:1 PWRSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer STMicroelectronics
Series VIPower™
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package PowerSO-10 Exposed Bottom Pad
Case / Package 10-PowerSO
Family Name VB525
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19717-1, 497-19717-2, VB525SPTR-E-ND, 497-19717-6
Quantity per package 600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902491-VB525SPTR-E
Ultra Librarian 3D Model Ultra Librarian VB525SPTR-E CAD Model

Description

The VB525SPTR-E is a cutting-edge ignition coil driver power integrated circuit (IC) designed and manufactured by STMicroelectronics, a global semiconductor leader. This robust component is specifically engineered to drive ignition coils in modern automotive ignition systems, providing high efficiency and reliability.

Key Features

  • Voltage Capabilities: The VB525SPTR-E is capable of handling high voltage operations, making it suitable for direct driving of the ignition coil in automotive engine management systems.
  • Integrated Diagnostics: It includes an advanced diagnostic feature that enables the detection of coil current and can be used to monitor the health of the ignition system.
  • Protection Mechanisms: The device incorporates overcurrent protection, as well as load dump and energy dump capabilities to ensure the IC and the ignition coil's safety and longevity.
  • Temperature Range: With an operating temperature range from -40°C to 125°C, the VB525SPTR-E ensures consistent performance in a variety of harsh automotive environments.
  • Package: The IC comes in a power SO-10 package, which is designed for optimal thermal performance and space-saving on the PCB.

Applications

The VB525SPTR-E is primarily used in automotive ignition systems to drive ignition coils. Its robust design and high voltage capability make it an ideal choice for use in gasoline engines, where precise timing and efficient combustion are critical for engine performance and emissions control.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet the stringent requirements of the automotive industry. The VB525SPTR-E is manufactured with state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest standards of reliability and performance.

Environmental Compliance

The VB525SPTR-E complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. This reflects STMicroelectronics' dedication to environmental sustainability and its commitment to providing environmentally friendly products.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess