Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8032 series Microcontroller IC 8-Bit 40MHz 160KB (160K x 8) FLASH
Manufacturer STMicroelectronics
Series µPSD
Package Tray
Part Status Obsolete
Core Processor 8032
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 45
Program Memory Size 160KB (160K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-LQFP
Family Name UPSD33
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938325-UPSD3333D-40U6
Ultra Librarian 3D Model Ultra Librarian UPSD3333D-40U6 CAD Model

Description

Introducing the UPSD3333D-40U6 Microcontroller from STMicroelectronics

The UPSD3333D-40U6 is a highly integrated and feature-rich microcontroller produced by STMicroelectronics, designed to cater to a wide range of applications requiring robust performance and reliability. This microcontroller is part of the uPSD3300 series, which is known for its dual-bank Flash architecture and comprehensive set of peripherals that facilitate complex embedded system designs.

Key Features

  • CPU Core: The UPSD3333D-40U6 is equipped with a high-performance Turbo 8051 core, which operates at up to 40 MHz. This core provides a significant performance boost over standard 8051 microcontroller units (MCUs), making it suitable for time-critical applications.
  • Memory: It boasts a large on-chip memory, including 288 KB of Flash memory, which is user-programmable and supports In-System Programming (ISP) and In-Application Programming (IAP). Additionally, it offers 16 KB of SRAM, allowing for efficient data handling and storage.
  • Dual-Bank Flash Memory: The dual-bank Flash memory architecture enables firmware updates to be performed safely, without interrupting the execution of application code, enhancing system reliability and uptime.
  • Flexible I/O: With up to 40 general-purpose I/O pins, the UPSD3333D-40U6 provides ample connectivity for interfacing with external devices and peripherals.
  • Integrated Peripherals: The device includes a range of integrated peripherals such as a dedicated I2C bus, SPI interface, and multiple timers, which can be utilized to support complex tasks without the need for additional components.
  • Power Management: Advanced power management features are integrated into the microcontroller to optimize power consumption across various modes of operation.
  • PWM Channels: Multiple Pulse Width Modulation (PWM) channels enable precise control over motor functions and other applications requiring variable power delivery.

Applications

The UPSD3333D-40U6 is suitable for a diverse set of applications, including but not limited to industrial control systems, home automation, automotive electronics, and embedded control systems. Its robust feature set and high-speed operation make it an ideal choice for designers looking to implement complex embedded solutions with a single chip.

Conclusion

The STMicroelectronics UPSD3333D-40U6 microcontroller stands out with its advanced features and high integration level, offering developers a powerful platform to build sophisticated and reliable systems. Its combination of a high-speed CPU, extensive memory, and versatile peripherals ensures that it can meet the demands of a multitude of embedded applications.

You May Also Be Interested in

Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention