EN
  • EN
  • DE

UA776IDT

Part No UA776IDT
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description OP Amp Single GP ±18V 8-Pin SO N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 700 kHz
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
Packaging Tape & Reel
Radiation Hardening No
RoHS Non-Compliant
Voltage Gain 112.04 dB
Win Source Part Number 1101895-UA776IDT
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UA776IDT CAD Model

Description

The UA776IDT is a high-performance linear voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This regulator is an ideal choice for applications requiring a stable and reliable voltage supply. It is particularly well-suited for sensitive analog and digital circuits where noise and stability are critical considerations.

With an output voltage range that is highly precise, the UA776IDT ensures that connected devices receive a constant voltage, enhancing their performance and longevity. The regulator features a fixed output with excellent line and load regulation capabilities, which maintains a consistent output even when the input voltage or load conditions vary.

The UA776IDT is designed with thermal shutdown and current limiting features, which protect the device and the application circuit from damage due to overheating and overcurrent conditions. This makes the UA776IDT a reliable choice for a wide range of industrial, commercial, and consumer applications, including but not limited to, power management solutions, portable devices, and embedded systems.

This linear voltage regulator is available in a small outline package, allowing for compact and space-efficient designs. The packaging is also RoHS compliant, ensuring that it meets the latest environmental standards and regulations. This commitment to environmental responsibility is in line with STMicroelectronics' dedication to sustainability and ecological considerations in their product offerings.

The UA776IDT is supported by STMicroelectronics' comprehensive technical resources, including datasheets, application notes, and design tools. This support helps engineers and designers to integrate the regulator into their projects effectively and efficiently, reducing time-to-market and ensuring optimal performance.

In summary, the UA776IDT from STMicroelectronics is a robust and reliable linear voltage regulator that delivers consistent performance, enhanced protection features, and is supported by a reputable semiconductor manufacturer. It is an excellent choice for anyone looking to improve the stability and integrity of their power supply in a variety of electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess