Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 1200V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 40mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 16A
Current - On State (It (RMS)) (Max) 25A
Current - Hold (Ih) (Max) 50mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 037793-TYN1225
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TYN1225 CAD Model

Description

The TYN1225 is a robust and versatile thyristor manufactured by STMicroelectronics, designed to handle a range of applications requiring phase control operations in converters, power control in AC systems, and overvoltage crowbar protection. This silicon-controlled rectifier (SCR) is well-suited for situations that demand high bidirectional blocking voltage capability and on-state current.

Key Features

  • High Surge Capability: The TYN1225 can withstand surge currents up to 125A, making it highly reliable in applications where surge conditions are expected.
  • Voltage Rating: With a repetitive peak off-state voltage (V<sub>DRM/V<sub>RRM) of 1200V, it ensures safe operation under high voltage conditions.
  • On-State RMS Current: It has a high on-state RMS current of 25A, which allows for efficient handling of continuous current loads.
  • Gate Trigger Current: A maximum gate trigger current (I<sub>GT) of 35mA makes it easy to trigger and ensures low power consumption for the control circuit.
  • Thermal Resistance: Junction to case thermal resistance (R<sub>th(j-c)) is specified at 1.1 °C/W, providing effective thermal management for the device.
  • Package: Available in a TO-220AB package, the TYN1225 is compatible with a wide range of standard mounting processes and heat-sinking designs.

Applications

The TYN1225 is ideal for various applications, including but not limited to:

  • Motor control circuits
  • Lighting dimmer systems
  • Controlled rectifier bridges
  • Capacitive discharge ignitions
  • Overvoltage crowbar protection circuits

Reliability and Performance

STMicroelectronics' TYN1225 is designed with industry-leading technology that ensures reliability and performance under harsh conditions. Its ruggedness and high surge capability make it an excellent choice for industrial and consumer applications where reliability is of utmost importance.

You May Also Be Interested in

Renesas Electronics America
SCR 600V 1.26A UPAK
Lowest to $8.4084
ECAD model for CR08AS-12-AT14#F10
NXP / Nexperia
Thyristors logic level
Lowest to $0.3259
ECAD model for BT169B
STMicroelectronics
HIGH SURGE CAPABILITY
Need more? Email Us
ECAD model for BTW68-200
STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to $6.2008
ECAD model for TN6050HP-12WY
Power Innovations Ltd
SILICON CONTROLLED RECTIFIERS
Need more? Email Us
ECAD model for TIC126N
Vishay
Thyristor High Voltage, Phase Control SCR, 40 A
Need more? Email Us
ECAD model for 40TPS08APBF
Renesas Electronics America
TRIAC 600V 2.5A / SCR 600V 39.3A(RMS) 360A 3-Pin(3+Tab) TO-3PFM Tube
Lowest to $5.5005
ECAD model for CR25RM-12D#B00
Teccor Electronics
SCRs
Lowest to $5.6478
ECAD model for SK065K
WeEn Semiconductors
THYRISTOR 12A 500V SOT-533 / Thyristor SCR 500V 110A 3-Pin(3+Tab) IPAK Rail
Need more? Email Us
ECAD model for BT151U-500C,127

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention